The TEA6856HN/V102,557 is a state-of-the-art car radio tuner IC developed by NXP Semiconductors, designed to offer exceptional selectivity and sensitivity for a superior audio experience. This advanced tuner is a part of NXP's commitment to providing high-quality audio solutions for the automotive industry.
Key Features
- Enhanced Selectivity: The TEA6856HN/V102,557 boasts an advanced selectivity system that allows it to distinguish between closely spaced channels, ensuring clear reception even in areas with high signal congestion.
- High Sensitivity: With its high sensitivity, this tuner IC is capable of picking up weak signals, which is essential for maintaining consistent audio quality in varying reception conditions.
- Multiple Band Support: It supports AM/FM, LW, and SW bands, making it a versatile choice for global car radio systems.
- Integrated Digital Signal Processing (DSP): The built-in DSP contributes to improved sound quality and station detection, along with noise reduction capabilities.
- Low Noise Figure: Its low noise figure minimizes background hiss and static, providing a crisper and cleaner audio output.
- I²C-Bus Controlled: The device can be easily integrated into existing systems, thanks to its I²C-bus interface, which allows for simple control and communication with other onboard electronics.
Applications
The TEA6856HN/V102,557 is ideal for use in automotive infotainment systems, offering drivers and passengers an enhanced listening experience. It can be integrated into car radios, multimedia systems, and navigation units that require high-quality radio reception.
Product Specifications
| Parameter |
Value |
| Package |
HLQFN |
| Mounting Type |
Surface Mount |
| Supply Voltage |
8.5 V to 10.5 V |
| Operating Temperature |
-40°C to +85°C |
The TEA6856HN/V102,557 by NXP Semiconductors is a sophisticated solution for automotive manufacturers looking to deliver high-end audio experiences to their customers. Its combination of selectivity, sensitivity, and advanced features make it a top choice for next-generation car radios.