EN
  • EN
  • DE

TEA6852HN/V102Y

Part No TEA6852HN/V102Y
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TUNER CAR RADIO 32QFN / - RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number TEA685
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 796667-TEA6852HN/V102Y
Ultra Librarian 3D Model Ultra Librarian TEA6852HN/V102Y CAD Model

Description

Product Overview: TEA6852HN/V102Y

The TEA6852HN/V102Y is a cutting-edge car radio and audio system IC developed by NXP Semiconductors, a leader in automotive electronics. This product is designed to provide a high-quality audio experience for in-vehicle entertainment systems. It integrates several features that make it a versatile choice for modern car radio applications.

Key Features

  • Advanced Tuner: The TEA6852HN/V102Y boasts a sophisticated radio tuner that supports AM, FM, and digital radio. Its high sensitivity ensures clear reception even in areas with weak signals.
  • Digital Signal Processing: Equipped with digital signal processing capabilities, this IC delivers superior sound quality and noise reduction, enhancing the overall listening experience.
  • Integration: This product integrates multiple functions into a single chip, which helps reduce the overall component count and save space on the PCB.
  • Connectivity: With support for I²C-bus control, the TEA6852HN/V102Y can easily interface with other microcontrollers and processors, allowing for seamless integration into complex automotive systems.
  • Flexibility: The IC is designed for flexibility, supporting various external components such as oscillators and filters, which allows for customization based on specific application requirements.

Applications

The TEA6852HN/V102Y is ideal for a range of automotive audio applications, including:

  • Standard car radios
  • High-end audio systems with multiple tuners
  • Infotainment systems with integrated navigation
  • Telematics devices requiring radio functionality

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The TEA6852HN/V102Y is built to meet the stringent requirements of the automotive industry, ensuring long-term performance and stability under various conditions. It is designed to withstand the harsh environments typically encountered in automotive applications, such as temperature extremes and vibrations.

With its robust feature set and adherence to industry standards, the TEA6852HN/V102Y from NXP Semiconductors stands out as an excellent choice for developers and manufacturers looking to enhance the audio capabilities of their automotive products.

You May Also Be Interested in

RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess