EN
  • EN
  • DE

TEA6851HN/V102Y

Part No TEA6851HN/V102Y
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TUNER CAR RADIO 32QFN / - RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number TEA685
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 796666-TEA6851HN/V102Y
Ultra Librarian 3D Model Ultra Librarian TEA6851HN/V102Y CAD Model

Description

Product Overview: TEA6851HN/V102Y

The TEA6851HN/V102Y is a state-of-the-art car radio integrated circuit brought to you by NXP Semiconductors. This advanced tuner IC is designed specifically for the automotive industry, offering superior performance in both analog and digital radio reception. With its cutting-edge technology, the TEA6851HN/V102Y provides car radio manufacturers with a versatile and reliable solution for a premium listening experience.

Key Features

  • High Performance: The TEA6851HN/V102Y is engineered to deliver exceptional radio signal sensitivity and selectivity, ensuring clear and uninterrupted audio quality even in areas with weak signal strength or in the presence of competing signals.
  • Advanced Digital Processing: Equipped with sophisticated digital signal processing capabilities, this IC can seamlessly handle both analog FM and AM signals as well as digital audio broadcasting (DAB) standards, making it a versatile choice for global markets.
  • Low Noise Figure: The low noise figure of this tuner IC minimizes background noise, providing a crisp and clean audio output that enhances the overall listening experience.
  • Integration: The compact design and high level of integration reduce the need for external components, simplifying the design and reducing the overall cost of the car radio system.
  • Robustness: Built to withstand the harsh conditions of the automotive environment, the TEA6851HN/V102Y offers excellent thermal performance and reliability.

Applications

The TEA6851HN/V102Y is ideally suited for automotive infotainment systems that require high-quality radio functionality. Its robust design and advanced features make it an excellent choice for car radios, multimedia systems, and navigation units that require FM, AM, and DAB capabilities.

Technical Specifications

The TEA6851HN/V102Y operates within the standard automotive power supply range and is compatible with I²C bus interfaces for easy control and communication with microcontrollers. It also supports seamless integration with other NXP automotive products, offering manufacturers a complete solution for their infotainment system needs.

Conclusion

With its combination of performance, integration, and reliability, the TEA6851HN/V102Y from NXP Semiconductors represents a top-tier choice for automotive radio tuner applications. Its ability to deliver high-quality audio in a variety of reception conditions ensures an optimal listening experience for users on the move.

You May Also Be Interested in

U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess