EN
  • EN
  • DE

TEA6848H/V1,557

Part No TEA6848H/V1,557
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC CAR RADIO TUNER 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Modulation or Protocol AM, FM, WB
Applications AM/FM Radio Receiver
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 5V, 8.5V
Temperature Range - Operating -40°C to 85°C
Case / Package 80-LQFP (12x12)
Win Source Part Number 107892-TEA6848H/V1,557
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6848H/V1,557 CAD Model

Description

Introducing the TEA6848H/V1,557 Car Radio Integrated Circuit by NXP

The TEA6848H/V1,557 is a state-of-the-art car radio integrated circuit (IC) designed and manufactured by NXP Semiconductors, a trusted leader in the automotive electronics industry. This innovative IC is specifically engineered to enhance the in-car audio experience, offering superior reception quality and a wide range of features that make it an essential component for modern car audio systems.

Key Features:

  • High-Performance Tuner: The TEA6848H/V1,557 boasts a high-performance tuner with support for AM, FM, and Weather Band frequencies, ensuring that users have access to a broad spectrum of radio stations.
  • Multipath Detection: With advanced multipath detection capabilities, this IC delivers clear and stable audio by minimizing the effects of signal reflections in urban environments.
  • Integrated Signal Processing: The IC features integrated signal processing, which includes noise blanking and interference cancellation, to provide a crisp and clean listening experience.
  • Digital IF Filter: The inclusion of a digital intermediate frequency (IF) filter allows for precise channel selection and contributes to the overall sound quality of the system.
  • Flexible Interface Options: Designed with versatility in mind, the TEA6848H/V1,557 offers flexible interface options, including I²C-bus control, to ensure seamless integration with a variety of car radio systems and microcontrollers.

Applications:

The TEA6848H/V1,557 is ideally suited for automotive entertainment systems, providing manufacturers with a compact and efficient solution for integrating high-quality radio functionality into their products. Its robust design and advanced features make it an excellent choice for car radios, infotainment systems, and multimedia receivers.

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality and reliability, and the TEA6848H/V1,557 is no exception. This IC is built to meet the high standards of the automotive industry, ensuring long-term performance and durability under a wide range of operating conditions.

In summary, the TEA6848H/V1,557 from NXP Semiconductors offers an optimal blend of performance, functionality, and quality, making it a top-tier choice for car radio manufacturers looking to elevate the audio experience for drivers and passengers alike.

You May Also Be Interested in

NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7163 $58.5815
13+ $9.6131 $124.9703
19+ $9.3128 $176.9432
26+ $9.0125 $234.3250
34+ $8.7122 $296.2148
45+ $7.8113 $351.5085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess