EN
  • EN
  • DE

TEA6324T/V1

Part No TEA6324T/V1
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC SOUND CNTRL I2C 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Volume Control
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 7.5 V to 9.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 110dB, 20dB
Case / Package 24-SO
Win Source Part Number 212800-TEA6324T/V1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA6324T/V1 CAD Model

Description

Product Overview: TEA6324T/V1

The TEA6324T/V1 is a sophisticated audio processing integrated circuit (IC) from NXP Semiconductors, designed to enhance the audio experience in automotive and consumer audio systems. This versatile IC offers a range of features aimed at providing high-quality sound with a focus on flexibility and control.

Key Features

  • Sound Fader and Balance Control: The TEA6324T/V1 allows for smooth adjustments in sound distribution across different channels, ensuring an optimal listening experience whether in a car or a home theater setup.
  • Multiple Input Selection: With the capability to select from various audio sources, this IC caters to the modern demand for multi-source audio systems.
  • Volume Control: The device provides precise volume control, which is essential for maintaining the quality of the audio output at different listening levels.
  • Bass and Treble Control: Users can fine-tune the bass and treble frequencies to suit their personal preferences or to compensate for acoustical variations in different environments.
  • Loudness Function: The integrated loudness function ensures that low and high frequencies are well balanced at lower volume levels, providing a full sound experience.

Applications

The TEA6324T/V1 is ideal for a variety of applications where audio quality and control are paramount. It is particularly well-suited for:

  • Car audio systems
  • Home stereo systems
  • Television sound enhancement
  • Personal audio devices

Technical Specifications

The IC comes in a compact package and is designed to be easily integrated into existing and new audio system designs. It operates over a wide supply voltage range and has a low quiescent current, making it energy-efficient. The TEA6324T/V1 also features protection against short-circuit and over-temperature conditions, ensuring reliability and longevity in various operating environments.

Conclusion

The TEA6324T/V1 from NXP Semiconductors is a powerful audio processor that provides designers with the tools to create superior audio experiences. Its combination of sound control features and robust design make it an excellent choice for high-quality audio applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess