The TEA6320T is a versatile sound fader control circuit designed and manufactured by NXP Semiconductors. This integrated circuit is tailored for car radio applications but is equally suitable for a wide range of audio systems requiring volume and tone control. Its robust design and advanced features make it an ideal choice for audiophiles and automotive entertainment system manufacturers looking for high-quality sound management solutions.
Key Features
- Multiple Channel Support: The TEA6320T offers support for multiple audio input channels, providing flexibility in managing audio from different sources.
- Sound Fader Control: With its sound fader control capability, it allows for smooth transitions between front and rear audio outputs, enhancing the listening experience in a vehicle.
- Volume Control: The device includes precise volume control functionality, enabling users to adjust the sound level to their preference with ease.
- Bass and Treble Control: Users can tailor the audio output further with the integrated bass and treble control, ensuring the sound output matches their taste.
- Low Noise: The TEA6320T is designed to minimize noise, ensuring a clear and crisp audio experience.
- Source Selection: It allows for easy selection between different audio sources without the need for additional switches.
Applications
The TEA6320T is primarily used in automotive audio systems but can also be found in:
- Home stereo systems
- Professional audio mixing consoles
- Public address systems
Technical Specifications
Equipped with a range of technical specifications, the TEA6320T stands out in its performance:
- Supply voltage range: 6V to 10V
- Quiescent current: 8mA
- Signal to noise ratio: Excellent for high-fidelity audio
- Package: SO20 (Small Outline Package with 20 leads)
The TEA6320T from NXP is a top-of-the-line audio control solution that offers manufacturers and audio enthusiasts a high degree of control over their sound systems. Its integration of multiple features into a single chip makes it a compact and efficient choice for advanced audio applications.