EN
  • EN
  • DE

TEA6101T/N3,112

Part No TEA6101T/N3,112
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC ANTENNA DIVERSITY 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr NXP
Package Tube
Product Status Obsolete
Function Antenna Diversity
RF Type Broadcast Radio
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number TEA610
Standard Package 1,520 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 364088-TEA6101T/N3,112
Ultra Librarian 3D Model Ultra Librarian TEA6101T/N3,112 CAD Model

Description

The TEA6101T/N3,112 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular IC is tailored for advanced automotive applications, providing a robust solution for systems that require efficient signal processing and control.

Key Features

  • High Integration: The TEA6101T/N3,112 integrates multiple functions into a single chip, reducing the need for external components and saving space on the PCB.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, this IC ensures high reliability and performance under the extreme conditions of automotive environments.
  • Temperature Resilience: Capable of operating over a wide temperature range, this product is suitable for use in applications that may experience severe temperature variations.
  • Power Efficiency: With its focus on power management, the TEA6101T/N3,112 is optimized for low power consumption, contributing to the overall energy efficiency of the system it is used in.

Applications

The TEA6101T/N3,112 is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Navigation Units
  • Car Audio and Radio Systems
  • Driver Assistance Systems

Quality and Support

NXP is committed to delivering high-quality products. The TEA6101T/N3,112 is backed by comprehensive technical support and documentation, ensuring that developers have the resources they need to integrate this IC into their designs effectively. With its robust construction and proven design, the TEA6101T/N3,112 is a reliable choice for automotive manufacturers looking to enhance the functionality and performance of their products.

Ordering Information

The TEA6101T/N3,112 is available for order in various quantities to meet the needs of both small-scale projects and large-volume production runs. For pricing, samples, and detailed ordering information, customers can contact NXP Semiconductors or authorized distributors.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess