EN
  • EN
  • DE

TEA5767HN/V1

Part No TEA5767HN/V1
Manufacturer NXP / Nexperia
Catalog RF Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer NXP
Win Source Part Number 216306-TEA5767HN/V1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA5767HN/V1 CAD Model

Description

Product Overview: TEA5767HN/V1 - NXP

The TEA5767HN/V1 is a cutting-edge, single-chip FM stereo radio integrated circuit brought to you by NXP Semiconductors. This sophisticated device is designed to provide high-quality radio reception in a compact, low-power module, making it an ideal solution for a wide range of portable applications such as mobile phones, MP3 players, portable media players, wireless speakers, personal radios, and more.

Key Features

  • Highly Integrated System: The TEA5767HN/V1 integrates an RF front-end with AGC, a frequency synthesizer, and IF selectivity into a single chip, which simplifies design and saves on board space.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes very low power, making it perfect for battery-operated devices.
  • Easy Tuning: The device supports a programmable de-emphasis (50/75 µs) and is capable of automatic search tuning, providing a user-friendly experience.
  • High Sensitivity and Selectivity: The TEA5767HN/V1 offers excellent sensitivity and selectivity, ensuring clear audio quality even in areas with weak signal reception.
  • I²C-Bus Control: The integrated circuit can be easily controlled via the I²C-bus interface, allowing for simple communication with most microcontrollers.
  • Adjustable Soft Mute: The soft mute function can be adjusted to suit the user's preference, enhancing the listening experience during signal level fluctuations.

Applications

The versatility of the TEA5767HN/V1 makes it suitable for a broad array of applications. Its small form factor and low power consumption are perfect for portable electronics, while its robust performance ensures reliable operation in stationary consumer audio products as well.

Technical Specifications

Operating within the standard FM band frequency range, the TEA5767HN/V1 provides an adjustable gain control and is compatible with various external components. Its advanced noise cancellation system ensures that audio output is crisp and clear. The IC also supports Radio Data System (RDS) and Radio Broadcast Data System (RBDS) for data services alongside FM audio.

For developers and product designers seeking a high-performance, easy-to-use FM radio IC, the TEA5767HN/V1 from NXP is an excellent choice that combines functionality, efficiency, and convenience in a single package.

You May Also Be Interested in

STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess