The TEA5760UK/N1/S21 is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors. This versatile chip is specifically engineered for use in modern radio systems, offering a high level of integration for FM/AM radio applications. With its compact design and advanced features, the TEA5760UK/N1/S21 is an ideal choice for portable devices and consumer electronics that require reliable and high-quality radio capabilities.
Key Features
- FM/AM Tuner: The TEA5760UK/N1/S21 is equipped with an FM/AM tuner, providing excellent reception and sound quality for a wide range of radio stations.
- Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, making it perfect for battery-operated devices.
- High Sensitivity: The chip's high sensitivity ensures clear reception even in areas with weak signal strength.
- Compact Size: Its small form factor allows for easy integration into space-constrained designs without compromising performance.
- Integrated RDS/RBDS Processor: The built-in Radio Data System (RDS) and Radio Broadcast Data System (RBDS) processor allows for additional data like station identification and song information to be displayed.
Applications
The TEA5760UK/N1/S21 is suitable for a variety of applications, including but not limited to:
- Portable radios
- Car audio systems
- Hi-Fi systems
- Clock radios
- Mobile devices with FM radio functionality
Technical Specifications
Some of the technical specifications of the TEA5760UK/N1/S21 include:
- Supply voltage range: 2.5V to 5.5V
- Operating temperature range: -20°C to +70°C
- Packages: HVQFN32
For developers and designers looking to incorporate FM/AM radio functionality into their products, the TEA5760UK/N1/S21 from NXP Semiconductors offers a reliable and high-performance solution. Its integration of advanced radio features in a compact package makes it a standout choice in the market.