EN
  • EN
  • DE

AD8314ACP-RL7

Part No AD8314ACP-RL7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816623-AD8314ACP-RL7
Ultra Librarian 3D Model Ultra Librarian AD8314ACP-RL7 CAD Model

Description

Product Overview: AD8314ACP-RL7

The AD8314ACP-RL7 is a high-performance, RF logarithmic detector designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is tailored for accurate RF power measurement across a wide frequency range from 0.1 GHz to 2.5 GHz, making it an ideal choice for a variety of wireless applications including base station, WLAN, and other communication systems.

Key Features:

  • Frequency Range: The AD8314 is capable of operating over a broad frequency spectrum from 100 MHz to 2500 MHz, allowing for versatile use in multiple RF applications.
  • Dynamic Range: It offers an impressive dynamic range of 45 dB, ensuring accurate power detection and measurement over a wide range of signal strengths.
  • Fast Response Time: With a fast response time, the AD8314 can quickly respond to changes in signal power, which is critical for real-time monitoring and control in RF systems.
  • Logarithmic Output: The logarithmic output voltage is directly proportional to the logarithm of the input signal amplitude, providing a wide dynamic range in a single sweep and simplifying the RF signal strength measurement process.
  • Single Supply Operation: This device operates from a single 2.7 V to 5.5 V supply, making it compatible with a variety of system power rails and simplifying power supply design.
  • Compact Package: Housed in a compact 6-lead SOT-23 package, the AD8314ACP-RL7 is suitable for space-constrained applications, offering a high degree of integration without compromising performance.

Applications:

The AD8314 is designed for use in a range of applications where precise RF power measurement is essential. This includes but is not limited to:

  • Wireless base stations
  • RF transmitter/receiver systems
  • Logarithmic amplifiers
  • Power amplifier control loops
  • Transmitter antenna power measurements
  • WLAN power detection

With its high level of integration, the AD8314ACP-RL7 from Analog Devices Inc. is a go-to solution for engineers looking to enhance the accuracy and reliability of RF power detection in their systems.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9500 $51.3500
28+ $3.7000 $103.6000
42+ $3.5750 $150.1500
61+ $3.3250 $202.8250
79+ $3.2000 $252.8000
98+ $3.0750 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess