EN
  • EN
  • DE

TEA5757H/V1,557

Part No TEA5757H/V1,557
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TUNED RADIO 12V 18MA 44-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Frequency AM, FM
Modulation or Protocol AM, FM
Applications Self Tuned Radio (STR)
Current - Receiving 18.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.5 V to 12 V
Temperature Range - Operating -15°C to 60°C
Case / Package 44-PQFP (10x10)
Win Source Part Number 100522-TEA5757H/V1,557
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TEA5757H/V1,557 CAD Model

Description

The TEA5757H/V1,557 is a sophisticated radio integrated circuit (IC) developed by NXP Semiconductors, designed to provide a high-quality solution for incorporating FM/AM radio functionality into a wide range of consumer electronic devices. This highly integrated circuit is well-suited for applications in portable radios, clock radios, and hi-fi systems, offering manufacturers a compact, reliable, and cost-effective radio solution.

Key Features

  • Frequency Range: The IC covers a broad frequency range, making it capable of receiving both FM and AM signals. This allows for a versatile radio experience, catering to various user preferences and broadcasting standards.
  • Low Power Consumption: Designed with energy efficiency in mind, the TEA5757H/V1,557 operates with minimal power consumption, making it ideal for battery-operated devices where longevity is crucial.
  • High Sensitivity: The IC is engineered to have high sensitivity, ensuring clear reception of radio signals even in areas with weak broadcast strength.
  • Automatic Frequency Control (AFC): The inclusion of AFC helps to fine-tune the receiver and lock onto the center of the broadcasting frequency, providing a stable and consistent audio output.
  • Integrated Oscillator: With an on-chip oscillator, the need for external tuning components is reduced, simplifying the design and reducing the overall bill of materials.

Applications

The TEA5757H/V1,557 is designed to be flexible and adaptable, fitting a wide array of radio-related applications. Its small form factor and integration features make it an excellent choice for:

  • Portable and handheld radios
  • Clock radios with FM/AM capabilities
  • Hi-fi audio systems with built-in radio tuners
  • Automotive audio systems

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by NXP Semiconductors. The datasheet includes information on the electrical characteristics, pin configurations, and application circuits to assist in the integration of the TEA5757H/V1,557 into their product designs.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4076 $63.3420
100+ $1.1550 $115.5000
155+ $1.1190 $173.4450
215+ $1.0829 $232.8235
280+ $1.0468 $293.1040
370+ $0.9385 $347.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess