EN
  • EN
  • DE

TEA19051BAATK/1J

Part No TEA19051BAATK/1J
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC USB CONTROLLER 16HVSON / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Protocol USB
Function Controller
Interface USB
Standards USB 2.0, USB 3.0
Voltage - Supply 2.9V ~ 21V
Current - Supply 3mA
Temperature Range - Operating -20°C ~ 105°C (TJ)
Package / Case 16-VDFN Exposed Pad
Supplier Device Package 16-HVSON (3.5x5.5)
Base Product Number TEA19051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-13846-6,TEA19051BAATK/1J-ND,935361506118,568-13846-1,568-13846-2
Standard Package 4,000
Win Source Part Number 1134277-TEA19051BAATK/1J
Ultra Librarian 3D Model Ultra Librarian TEA19051BAATK/1J CAD Model

Description

The TEA19051BAATK/1J is a state-of-the-art green chip power management solution from NXP Semiconductors, designed to meet the high standards of efficiency and reliability required in modern power supply applications. This innovative IC is ideal for a wide range of products, from TVs and monitors to notebook adapters, and is engineered to provide a seamless and energy-efficient operation.

Key Features

  • High Efficiency: The TEA19051BAATK/1J is built to maximize efficiency, reducing energy consumption and heat generation, which is essential for eco-friendly designs and compliance with global energy regulations.
  • Advanced Control: This chip incorporates a multi-mode PFC controller, which enables it to adapt its operation mode to the load conditions, thus optimizing performance across a wide load range.
  • Integrated Protections: With a suite of built-in protection features, including OverVoltage Protection (OVP), UnderVoltage LockOut (UVLO), and OverTemperature Protection (OTP), the TEA19051BAATK/1J ensures safe and reliable operation under various conditions.
  • Low Standby Power: The device is designed to achieve extremely low standby power consumption, making it an excellent choice for applications where energy usage in standby mode is a critical factor.

Applications

The TEA19051BAATK/1J's versatile nature makes it suitable for a broad array of power supply applications, including but not limited to:

  • LED LCD TVs
  • Computer Monitors
  • Notebook Adapters
  • Power Supplies for Printers and Other Office Equipment

Environmental and Quality Certifications

NXP's commitment to environmental stewardship and quality is evident in the TEA19051BAATK/1J, which complies with various international standards. The product is designed to meet the requirements of energy efficiency programs and is manufactured with the consideration of reducing environmental impact.

Conclusion

The TEA19051BAATK/1J from NXP represents a leap forward in power management technology. With its emphasis on efficiency, flexibility, and safety, this green chip solution is poised to power the next generation of electronic devices with unmatched performance and eco-friendliness.

You May Also Be Interested in

Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess