EN
  • EN
  • DE

TEA1761T/N2/DG,118

Part No TEA1761T/N2/DG,118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR SMPS SW 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 8.6 V to 38 V
Operating Supply Current 1mA
Temperature Range - Operating -20°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 117634-TEA1761T/N2/DG,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1761T/N2/DG,118 CAD Model

Description

The TEA1761T/N2/DG,118 is a highly integrated circuit manufactured by NXP Semiconductors, designed to deliver top-notch performance in switch mode power supplies (SMPS). This GreenChip™ III controller IC is specifically tailored for efficient power conversion and management in a wide array of electronic devices, from TVs and monitors to adapters and power supplies for computers and other consumer electronics.

Featuring a combination of several energy-saving technologies, the TEA1761T/N2/DG,118 stands out with its low standby power consumption, making it an ideal solution for applications that require compliance with energy efficiency regulations such as Energy Star or the European Code of Conduct. It operates in quasi-resonant mode at high power levels for reduced electromagnetic interference (EMI) and switches to a special low-power mode under light-load conditions to maintain high efficiency across a broad load range.

This control IC incorporates a high-voltage startup circuit, which allows for a quick and efficient startup without the need for additional external components. The built-in OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP) features ensure the safety and reliability of the power supply by preventing damage from abnormal operating conditions.

The TEA1761T/N2/DG,118 is also designed with ease of use in mind. Its pin-to-pin compatibility with earlier GreenChip™ products allows for design flexibility and easy upgrades to existing power supply designs. The IC is housed in a compact SO-8 package, making it suitable for space-constrained applications.

Key features of the TEA1761T/N2/DG,118 include:

  • High level of integration for a simplified design
  • Low standby power consumption for energy savings
  • Quasi-resonant operation for reduced EMI
  • High-voltage startup circuit for efficient power-up
  • Comprehensive protection features for enhanced safety
  • Pin compatibility with previous GreenChip™ ICs for design versatility

Whether you're designing a new power supply or upgrading an existing one, the TEA1761T/N2/DG,118 provides a robust, efficient, and cost-effective solution that meets the growing demands for energy efficiency in power electronics.

You May Also Be Interested in

Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,335 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess