EN
  • EN
  • DE

TEA1753LT

Part No TEA1753LT
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR SMPS SW MODE 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 22V
Supply Voltage - Operating 15 V to 38 V
Frequency - Switching 250kHz
Power (Watts) 250W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 053123-TEA1753LT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1753LT CAD Model

Description

Introducing the TEA1753LT GreenChip™ SMPS Control IC from NXP

The TEA1753LT is a highly integrated circuit designed by NXP Semiconductors, aimed at enhancing the efficiency and performance of switch-mode power supplies (SMPS). As part of NXP's reputable GreenChip™ family, this controller IC is specifically tailored for off-line applications with a focus on low power consumption and high energy efficiency, making it an ideal choice for eco-friendly and energy-conscious designs.

Key Features of the TEA1753LT

  • High Level of Integration: The TEA1753LT integrates control functions for PFC (Power Factor Correction) and flyback converter topologies, reducing the number of external components required and simplifying the overall design process.
  • Energy Efficiency: This IC is designed to meet stringent energy-saving standards, such as Energy Star and Blue Angel, by offering high efficiency across a wide load range. This is achieved through features like quasi-resonant operation at high power levels and frequency reduction at lower powers.
  • Green Operation: The TEA1753LT supports green modes of operation, which significantly reduce the power consumption under no-load or standby conditions, contributing to the overall reduction of energy usage.
  • Protection Features: Safety is a key aspect of power supply design, and the TEA1753LT comes with multiple protection features, including overvoltage protection, overload protection, and a demagnetization detection feature to prevent transformer saturation.
  • Flexibility: It is suitable for a wide range of applications, from adapters and power supplies for TVs, monitors, and set-top boxes to auxiliary power supplies in PCs and servers.

Technical Specifications

  • Integrated PFC and flyback controller
  • Valley switching for minimum switch-on time
  • Universal mains supply operation (70 to 276 VAC)
  • Frequency reduction with adjustable minimum frequency
  • High level of protection features

The TEA1753LT is available in a compact SO16 package, making it suitable for use in space-constrained applications. With its advanced features and proven reliability, the TEA1753LT is a smart choice for designers looking to create efficient and robust power supply solutions.

By choosing the TEA1753LT for your power supply design, you are selecting a product that not only delivers performance but also supports the global drive towards reduced energy consumption and a greener future.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7057 $62.8228
9+ $12.8875 $115.9875
14+ $12.4844 $174.7816
20+ $12.0813 $241.6260
25+ $11.6794 $291.9850
34+ $10.4712 $356.0208
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess