EN
  • EN
  • DE

TEA1738T/N1,118

Part No TEA1738T/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS GREEN OVP 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 20.6V
Supply Voltage - Operating 12 V to 30 V
Duty Cycle 80%
Frequency - Switching 26.5kHz to 78kHz
Power (Watts) 75W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 1106767-TEA1738T/N1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1738T/N1,118 CAD Model

Description

Introducing the TEA1738T/N1,118 GreenChip SMPS Control IC by NXP

The TEA1738T/N1,118 is a highly efficient, low-power switch mode power supply (SMPS) controller IC designed by NXP Semiconductors, a leader in innovative high-performance mixed-signal solutions. This product is part of NXP's acclaimed GreenChip series, which is renowned for its energy efficiency and is intended for use in a variety of power conversion applications.

The TEA1738T/N1,118 is an ideal solution for power supplies that require a low standby power consumption. It is designed to operate directly from the rectified universal mains and is capable of driving a medium-power flyback converter in a fixed-frequency mode or quasi-resonant mode, leading to optimized efficiency across the load range. The versatility of the TEA1738T/N1,118 makes it suitable for a wide range of applications, from adapters and chargers to set-top boxes and LCD monitors.

One of the key features of this controller IC is its integrated high-voltage startup source, which minimizes the no-load power consumption of the power supply to which it is connected. This feature ensures that the TEA1738T/N1,118 meets the stringent requirements of energy efficiency regulations such as Energy Star and the Code of Conduct (CoC) Tier 2.

Moreover, the TEA1738T/N1,118 is equipped with various protection features to ensure safe operation under abnormal conditions. These include OverVoltage Protection (OVP), OverCurrent Protection (OCP), OverTemperature Protection (OTP), and demagnetization protection. These protections are essential for preventing damage to the IC and the power supply system, thereby enhancing the reliability and longevity of the end product.

The device is housed in a compact SO8 package and is engineered with a frequency jitter feature that significantly reduces Electromagnetic Interference (EMI), allowing the end product to meet EMC standards with minimal additional filtering.

In conclusion, the TEA1738T/N1,118 by NXP is a sophisticated and eco-friendly SMPS controller that combines high efficiency, advanced protection features, and low standby power consumption. It is a robust solution for designers looking to create energy-efficient power supplies without compromising on performance or safety.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6812 $57.9020
210+ $0.5590 $117.3900
320+ $0.5416 $173.3120
445+ $0.5241 $233.2245
570+ $0.5066 $288.7620
765+ $0.4541 $347.3865
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess