EN
  • EN
  • DE

DFE201210U-2R2M=P2

Part No DFE201210U-2R2M=P2
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 2.2UH 1.2A 228MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 20 Weeks
Features Shielded Wirewound Inductor 228mOhm Max 0805 (2012 Metric) -
Manufacturer Murata Electronics North America
Series DFE201210U
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 0805 (2012 Metric)
Case / Package 0805 (2012 Metric)
Family Name DFE201210U
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 490-16592-6, 490-16592-2, 490-16592-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868620-DFE201210U-2R2M=P2
Ultra Librarian 3D Model Ultra Librarian DFE201210U-2R2M=P2 CAD Model

Description

The DFE201210U-2R2M=P2 is a shielded power inductor manufactured by Murata Electronics North America. This inductor is designed for use in power supply circuits and DC-DC converters, where it provides energy storage and filtering. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive applications.

Applications

  • DC-DC converters.
  • Power supply circuits.
  • Voltage regulators.
  • Noise filtering.
  • Mobile devices (smartphones, tablets).
  • Portable electronic devices.
  • Industrial equipment.

Features

  • Shielded construction for low EMI.
  • Compact size (2.0 x 1.2 x 1.0 mm).
  • Inductance of 2.2 µH.
  • High current handling capability.
  • Low DC resistance (DCR).
  • Excellent temperature stability.
  • RoHS compliant.

Benefits

  • Reduced electromagnetic interference.
  • Space-saving design for compact devices.
  • Efficient energy storage and filtering.
  • Improved power supply performance.
  • Reliable operation in a wide range of temperatures.

Additional Details

The DFE201210U-2R2M=P2 has an inductance value of 2.2 µH, with a tolerance typically around ±20%. Its shielded construction effectively reduces electromagnetic interference, making it suitable for applications where EMI is a concern. It has a relatively low DC resistance (DCR), which minimizes power losses and improves efficiency. The inductor is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. It is commonly used in power management circuits in mobile phones, laptops, and other portable devices. The component's small size allows for dense circuit board layouts. The operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3039 $50.1435
405+ $0.2494 $101.0070
625+ $0.2416 $151.0000
860+ $0.2338 $201.0680
1,110+ $0.2260 $250.8600
1,485+ $0.2026 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess