EN
  • EN
  • DE

TEA1713T/N1,518

Part No TEA1713T/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC CTLR RESONANT PFC 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Mode Discontinuous Conduction (DCM)
Frequency - Switching 125kHz
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 125151-TEA1713T/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1713T/N1,518 CAD Model

Description

The TEA1713T/N1,518 is a highly integrated resonant switching controller designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This advanced controller is specifically engineered to facilitate the design of energy-efficient and compact power supplies, making it an ideal choice for a wide range of applications, including televisions, monitors, and other consumer electronics that require reliable and efficient power conversion.

Key Features

  • Resonant Controller: The TEA1713T/N1,518 operates using a resonant topology, which significantly reduces switching losses and enhances overall efficiency.
  • Wide Supply Voltage Range: This controller can operate effectively across a broad supply voltage range, accommodating various input voltages and ensuring versatility in different power applications.
  • Integrated PFC Control: It includes an integrated Power Factor Correction (PFC) controller that ensures compliance with global power efficiency standards and reduces harmonic distortion.
  • Zero-Voltage Switching (ZVS): By enabling ZVS, the TEA1713T/N1,518 minimizes electromagnetic interference (EMI) and extends the life of power components.
  • Adjustable Frequency Control: The frequency of the resonant tank circuit can be finely adjusted, allowing for optimized performance across various load conditions.
  • Protection Features: This controller is equipped with multiple protection features including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring robust and safe operation.

Applications

The TEA1713T/N1,518 resonant switching controller is suitable for a variety of high-efficiency power supply designs. Its advanced features make it an excellent choice for:

  • Flat-panel televisions and monitors
  • Desktop and laptop power adapters
  • LED lighting systems
  • Telecom and server power supplies

Product Details

The TEA1713T/N1,518 is supplied in a compact SO16 package, which allows for a minimal footprint on the printed circuit board (PCB). NXP's commitment to quality ensures that this controller meets the highest standards of reliability and performance. With its advanced features and robust design, the TEA1713T/N1,518 stands out as a top-tier solution for modern power supply challenges.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5396 $61.5840
95+ $1.2636 $120.0420
145+ $1.2231 $177.3495
200+ $1.1839 $236.7800
255+ $1.1446 $291.8730
340+ $1.0268 $349.1120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess