EN
  • EN
  • DE

HDSC1206-205KKT1

Part No HDSC1206-205KKT1
Manufacturer TT Electronics
Catalog Custom Parts (E - I)
Description Res, 205K, 10%, 0.33W, 1206, Thick Film; Resistance: 205Kohm; Resistance Tolerance: ± 10%; Power Rating: 333.3Mw;...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1157079-HDSC1206-205KKT1
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HDSC1206-205KKT1 CAD Model

Description

The TT Electronics HDSC1206-205KKT1 is a thick film high surge current chip resistor, designed for applications requiring high surge withstanding capabilities and stability. It is manufactured using advanced thick film technology, ensuring reliable performance and consistent electrical characteristics even under harsh operating conditions. This resistor is ideal for protecting sensitive electronic circuits from transient voltage surges and spikes.

Applications

  • Power supplies
  • Lighting protection
  • Inrush current limiting
  • Surge protection circuits
  • Automotive electronics
  • Industrial equipment

Features

  • High surge current withstanding capability
  • Small 1206 chip size
  • Thick film construction for reliability
  • Stable performance over temperature
  • RoHS compliant
  • High power dissipation

Benefits

  • Protection against voltage surges and transients
  • Space-saving design for compact electronic devices
  • Long-term reliability and stability
  • Consistent performance in varying temperature environments
  • Environmentally friendly
  • Effective current limiting

Additional Details

The HDSC1206-205KKT1 is a 2M Ohm resistor. Its construction allows for high power dissipation within a small footprint. The resistor is suitable for automated assembly processes, reducing manufacturing costs and improving production efficiency. The thick film resistive element ensures excellent stability and reliability, even when subjected to high surge currents. Its compliance with RoHS standards ensures that it meets environmental regulations for hazardous substances. Its compact 1206 size makes it easy to integrate into densely populated circuit boards.

TT Electronics manufactures this resistor to meet stringent quality standards. It's designed to offer superior performance in demanding environments where surge protection is critical. The high surge withstanding capability of the HDSC1206-205KKT1 makes it an essential component for safeguarding electronic equipment from damage caused by voltage spikes. This provides reliable and stable electrical protection in many electronic devices.

You May Also Be Interested in

STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Lattice Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess