EN
  • EN
  • DE

TEA1566J

Part No TEA1566J
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description GreenChip; SMPS module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266613-TEA1566J
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1566J CAD Model

Description

The TEA1566J is a highly integrated circuit produced by NXP Semiconductors, designed to drive and control switch mode power supplies (SMPS) with excellent efficiency and reduced energy consumption. This innovative component is part of NXP's GreenChip family, which is renowned for its energy-saving features and compliance with global energy efficiency standards.

The TEA1566J incorporates a range of features that make it an ideal choice for a variety of applications, including adapters, chargers, and power supplies for consumer electronics. Its built-in high-voltage startup source ensures a reliable start-up operation, while the frequency reduction with adjustable minimum frequency allows for lower standby power consumption.

One of the key attributes of the TEA1566J is its green-mode operation. When the power demand falls below a certain threshold, the IC automatically reduces the switching frequency to minimize no-load power consumption. This not only saves energy but also extends the life of the power supply by reducing stress on components.

The device also features OverVoltage Protection (OVP) and OverTemperature Protection (OTP), safeguarding the power supply and the end equipment from potential damage. The TEA1566J's OverCurrent Protection (OCP) and Short-Circuit Protection (SCP) ensure that the power supply operates safely under all conditions.

For design flexibility, the TEA1566J offers adjustable OverPower Compensation (OPC) to help maintain good cross-regulation in multiple output supplies. The IC also supports brownout protection, which prevents the power supply from malfunctioning during undervoltage conditions.

The NXP TEA1566J is available in a compact SO8 package, making it suitable for space-constrained applications. Its high level of integration reduces the need for external components, leading to a cost-effective and compact power supply design.

In summary, the NXP TEA1566J is a robust, energy-efficient solution for modern SMPS designs, providing designers with the tools to create reliable, high-performance power supplies that meet the demanding requirements of today's energy-conscious world.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess