EN
  • EN
  • DE

TEA1532P/N1

Part No TEA1532P/N1
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC CONTROLLER SMPS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Continuous Conduction (CCM)
Frequency - Switching 63kHz
Current - Startup 1.2mA
Supply Voltage - Operating 11 V to 20 V
Temperature Range - Operating -25°C to 70°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 047971-TEA1532P/N1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TEA1532P/N1 CAD Model

Description

Introducing the TEA1532P/N1 from NXP Semiconductors

The TEA1532P/N1 is a cutting-edge GreenChip™ SMPS (Switched Mode Power Supply) control IC from the renowned semiconductor manufacturer, NXP. This versatile and energy-efficient chip is designed to facilitate the creation of cost-effective power supply systems with a minimal ecological footprint. It is an ideal solution for a wide array of applications, including adapters, chargers, and standby and auxiliary power supplies in consumer electronics, computer peripherals, and home appliances.

Key Features

  • GreenChip Technology: The TEA1532P/N1 incorporates NXP's GreenChip technology, which ensures high efficiency and low standby power consumption, meeting the stringent requirements of energy-saving regulations worldwide.
  • Flexible Power Supply Design: This IC supports both flyback and buck converter topologies, offering designers the flexibility to create optimized power supplies for their specific needs.
  • Frequency Modulation: To minimize ElectroMagnetic Interference (EMI), the TEA1532P/N1 features frequency modulation, facilitating smoother operation and compliance with EMI standards.
  • Integrated Protections: The device includes various protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing the safety and reliability of the power supply.
  • Low Startup Current: The IC boasts a low startup current, which contributes to the overall low standby power consumption of the power supply.

Applications

The TEA1532P/N1's versatility makes it suitable for a wide range of power applications. It is commonly used in:

  • Power adapters for mobile phones, tablets, and other portable devices
  • Standby and auxiliary power supplies for TVs, audio/video equipment, and set-top boxes
  • Power supplies for printers, routers, and other computer peripherals

Technical Specifications

The TEA1532P/N1 operates in a wide supply voltage range and features a high level of integration, reducing the number of external components required. It is available in a compact 8-pin SO package, which is suitable for space-constrained applications.

In summary, the TEA1532P/N1 from NXP is a robust, efficient, and versatile power management solution that supports the development of eco-friendly and cost-effective power supplies. Its advanced features and protections make it an excellent choice for manufacturers looking to enhance the performance and reliability of their products while adhering to environmental standards.

You May Also Be Interested in

Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess