EN
  • EN
  • DE

TEA1530AT/N1

Part No TEA1530AT/N1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840111-TEA1530AT/N1
Ultra Librarian 3D Model Ultra Librarian TEA1530AT/N1 CAD Model

Description

The TEA1530AT/N1 is a compact, GreenChip II SMPS (Switched Mode Power Supply) control IC designed and manufactured by NXP Semiconductors. This innovative product is particularly suited for low-power standby and adapter applications, offering an exceptional blend of energy efficiency and performance.

Key Features

  • GreenChip Technology: As part of NXP's GreenChip lineup, the TEA1530AT/N1 ensures reduced power consumption, especially in standby mode, making it an eco-friendly choice for power supply designs.
  • High Level of Integration: This IC integrates control circuitry alongside a high-voltage power MOSFET switch, facilitating a reduction in component count and overall design complexity.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the TEA1530AT/N1 features frequency modulation which spreads the spectrum of the switching frequencies.
  • Under-Voltage Lockout Protection: The under-voltage lockout (UVLO) feature ensures the IC operates only when the supply voltage is within an acceptable range, protecting the device and the system.
  • Over-Temperature Protection: Built-in over-temperature protection safeguards the IC from thermal stress, enhancing the longevity and reliability of the power supply.

Applications

The TEA1530AT/N1 is ideal for various applications where efficiency and small form factor are crucial. Typical applications include:

  • Standby power supplies for TVs and monitors
  • Notebook adapters
  • Cell phone chargers
  • Set-top box power supplies

Technical Specifications

The TEA1530AT/N1 operates in a wide input voltage range and is capable of driving a large power range depending on the application's requirements. It supports both flyback and buck converter topologies, offering flexibility in design. The device comes in a compact SO8 package, making it suitable for space-constrained applications.

Environmental and Quality Standards

Compliant with international environmental and quality standards, the TEA1530AT/N1 is designed to meet the demands of modern green energy regulations. It is RoHS compliant, ensuring that it is free from hazardous substances, and is manufactured with NXP's commitment to quality and reliability.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess