EN
  • EN
  • DE

ALS70A114KF040

Part No ALS70A114KF040
Manufacturer Kemet
Catalog Aluminum Capacitors
Description CAP ALUM 110000UF 20% 40V SCREW / Cap Aluminum Lytic 0.11F 40V 20% (51 X 105mm) Screw Terminal 0.013 Ohm 19900mA 18000h 85°C T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Kemet
Series ALS70
Packaging Bulk
Capacitance 110000μF
Tolerance ±20%
Voltage Rating 40V
ESR (Equivalent Series Resistance) 13 mOhm @ 100Hz
Lifetime @ Temp. 18000 Hrs @ 85°C
Operating Temperature Range -40°C ~ 85°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 19.9A @ 100Hz
Ripple Current - High Frequency 21.4A @ 10kHz
Impedance 13 mOhm
Lead Spacing 0.874" (22.20mm)
Dimension 2.008" Dia (51.00mm)
Height - Seated (Maximum) 4.213" (107.00mm)
Mounting Chassis Mount
Package Radial, Can - Screw Terminals
Win Source Part Number 770931-ALS70A114KF040
Popularity Medium
Supply and Demand Status Limited
Quantity per package 24
Family Name ALS70
Introduction Date March 23, 2017
ECCN EAR99
Country of Origin China, Portugal
Ultra Librarian 3D Model Ultra Librarian ALS70A114KF040 CAD Model

Description

The Kemet ALS70 series capacitor is a high-performance, chassis mount component with a capacitance of 110000μF and a voltage rating of 40V.

  • Capacitance: 110000μF
  • Voltage Rating: 40V
  • Tolerance: ±20%
  • Lead Spacing: 0.874" (22.20mm)
  • Impedance: 13 mOhm
  • ESR: 13 mOhm @ 100Hz
  • Lifetime: 18000 Hrs @ 85°C
  • Polarization: Polarized
  • Ripple Current: 19.9A @ 100Hz, 21.4A @ 10kHz
  • Applications: General
  • Package Type: Bulk
  • Dimension: 2.008" Dia (51.00mm)
  • Height: 4.213" (107.00mm)
  • Introduction Date: March 23, 2017
  • Country of Origin: China, Portugal
  • Supply Status: Limited
  • Quantity Per Package: 24

You May Also Be Interested in

Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
Panasonic
ECA-1HM100I Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10UF 50V ELECT M RADIAL datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FR1V222 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 16x25mm LS7.5mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-EE2G100 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10uF 400volts AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Rubycon
250LLE2R2MEFC6.3X11 Rubycon Aluminum Electrolytic Capacitors - Radial Leaded LONG LIFE ELECTROLYTIC CAPACITORS datasheet, inventory, & pricing.
Lowest to $0.0786
Panasonic
ECA-1HHG221 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 220uF 50V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-EE2C101 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 100uF 160V datasheet, inventory, & pricing.
Need more? Email Us
Nichicon
UWX1E4R7KCL1GB Nichicon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.1165
Panasonic
EEU-FR1E152B Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1500uF 12x20mm LS 5.0mm datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.4499 $90.8998
4+ $37.2923 $149.1692
5+ $36.1269 $180.6345
7+ $34.9615 $244.7305
9+ $33.7962 $304.1658
12+ $30.3000 $363.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
In Stock: 101 pieces Factory Stock: 101 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess