EN
  • EN
  • DE

TEA1507P/N1,112

Part No TEA1507P/N1,112
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS GREEN CM OVP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8.7 V to 20 V
Frequency - Switching 6.5kHz to 175kHz
Power (Watts) 250W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -20°C to 145°C (TJ)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 1106747-TEA1507P/N1,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1507P/N1,112 CAD Model

Description

The TEA1507P/N1,112 is a high-performance GreenChip™ II Switch Mode Power Supply (SMPS) control IC from NXP Semiconductors. This innovative and eco-friendly component is designed to drive power supplies in a wide array of electronic devices, ensuring efficient energy conversion and power regulation.

Key Features

  • GreenChip™ II Technology: The TEA1507P/N1,112 incorporates NXP's GreenChip™ II technology, which is aimed at achieving high efficiency and low standby power consumption, making it an ideal choice for energy-saving applications.
  • High Efficiency: With its ability to operate in quasi-resonant mode at high power levels and in fixed frequency mode at lower power levels, this IC ensures optimal efficiency across a wide load range.
  • Integrated Protection Features: The device includes various protection mechanisms such as overvoltage protection (OVP), overcurrent protection (OCP), and undervoltage lockout (UVLO), enhancing the reliability and safety of the power supply.
  • Low Standby Power: The TEA1507P/N1,112 excels in reducing standby power consumption, which is crucial for meeting energy regulations and reducing the environmental impact.
  • Frequency Modulation: To minimize ElectroMagnetic Interference (EMI), the IC features frequency modulation, allowing for a cleaner power supply design.

Applications

The versatility of the TEA1507P/N1,112 makes it suitable for a broad range of applications, including but not limited to:

  • Adapters and chargers for mobile devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics such as TVs and audio systems

Technical Specifications

  • Package: DIP-8 (Dual In-line Package)
  • Supply Voltage Range: 10.5 V to 18 V
  • Switching Frequency: Up to 130 kHz in quasi-resonant mode

The TEA1507P/N1,112 by NXP is a sophisticated solution for modern power supply requirements, offering a blend of high efficiency, robust protection features, and compliance with green standards. Its advanced capabilities ensure that it remains a preferred choice for designers looking to create compact, energy-efficient power supplies without compromising on performance.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess