EN
  • EN
  • DE

TEA1501T

Part No TEA1501T
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR SMPS GREEN CHIP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 12 V to 24 V
Duty Cycle 66%
Frequency - Switching 20kHz to 50kHz
Power (Watts) 3W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -10°C to 70°C (TA)
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 053505-TEA1501T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1501T CAD Model

Description

The TEA1501T is a highly integrated circuit manufactured by NXP Semiconductors, designed to provide efficient power management solutions. It is part of the GreenChip family of products, which are known for their energy-saving capabilities and compliance with green standards in power supply applications. This IC is particularly suitable for use in switch mode power supplies (SMPS) where compact size, high efficiency, and low standby power are essential.

Key Features

  • High Efficiency: The TEA1501T is designed to achieve high efficiency across a wide load range, making it ideal for applications where energy consumption is a critical concern.
  • Low Standby Power: It offers an excellent low-power standby mode, which significantly reduces energy usage when the power supply is not actively delivering power to the load.
  • Pulse Frequency Modulation (PFM): The IC employs PFM for load-dependent operation, adjusting the switching frequency according to the load conditions to optimize efficiency.
  • Integrated Protections: It includes various protection features such as overvoltage, overcurrent, and overtemperature protections, enhancing the reliability and safety of the power supply.
  • GreenChip Technology: As a GreenChip product, the TEA1501T supports environmentally friendly solutions and helps in achieving energy efficiency targets for electronic devices.

Applications

The TEA1501T is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Adapters and chargers for mobile phones
  • Standby and auxiliary power supplies
  • Low-power AC/DC converters for personal care and household appliances
  • LED lighting systems

Technical Specifications

The TEA1501T operates in a wide supply voltage range and is available in a small-outline package, making it easy to integrate into various designs. Its technical specifications include:

  • Supply voltage range: 4.5 V to 18 V
  • Switching frequency modulation for improved EMC performance
  • Soft-start and soft-stop capabilities
  • Under-voltage lockout (UVLO)
  • SO8 package for compact PCB layouts

With its combination of features, the TEA1501T from NXP Semiconductors is an excellent choice for designers looking to create efficient, reliable, and green power supply solutions.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess