The TEA1210TS/N1 is a state-of-the-art, high-efficiency, synchronous step-down DC-DC converter designed and manufactured by NXP Semiconductors. This advanced power management integrated circuit (IC) is engineered to meet the stringent demands of portable and low-power applications, offering a compact, reliable, and energy-efficient solution for voltage regulation.
Key Features
- Input Voltage Range: The TEA1210TS/N1 operates over a wide input voltage range from 4.5 V to 28 V, making it versatile for various power supply conditions and capable of handling a broad spectrum of input sources.
- Adjustable Output Voltage: Users can configure the output voltage from as low as 0.8 V up to 95% of the input voltage, providing flexibility for different voltage requirements across multiple platforms.
- High Efficiency: With its synchronous rectification and low quiescent current, this converter achieves high efficiency across a wide load range, thereby extending battery life in portable devices.
- Compact Footprint: The TEA1210TS/N1 comes in a small 6-pin TSOP6 package, which is ideal for space-constrained applications.
- Protection Features: It includes several built-in protection features such as over-temperature protection, under-voltage lockout, and over-current protection, ensuring safe operation under abnormal conditions.
Applications
The TEA1210TS/N1 is particularly well-suited for use in battery-powered equipment, such as smartphones, tablets, and other portable electronics where power efficiency is critical. Its ability to provide a stable and efficient power supply also makes it an excellent choice for IoT devices, wireless sensors, and other low-power wireless applications.
Technical Specifications
- Switching Frequency: 2.25 MHz, which allows for the use of small inductors and capacitors, reducing the overall solution size.
- Current Mode Control: Provides fast transient response and easy loop stabilization.
- Peak Current Mode: The TEA1210TS/N1 operates in peak current mode, which simplifies the design of the feedback loop and enhances load response characteristics.
In summary, the TEA1210TS/N1 by NXP is a highly efficient, flexible, and compact solution for modern DC-DC conversion applications. Its advanced features and robust protection mechanisms make it a leading choice for designers looking to optimize power consumption and maximize performance in their electronic products.