EN
  • EN
  • DE

TEA1118AT

Part No TEA1118AT
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Versatile cordless transmisssion circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363833-TEA1118AT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1118AT CAD Model

Description

Introducing the TEA1118AT Advanced Telephone IC from NXP

The TEA1118AT from NXP Semiconductors is a sophisticated integrated circuit designed to enhance the functionality and performance of telephone equipment. This powerful IC incorporates a range of features aimed at improving user experience with both line-powered and hands-free operations.

Key Features

  • Dynamic Range Compression: The TEA1118AT offers dynamic range compression, which ensures that the volume of the incoming signal is automatically adjusted to optimal levels, providing users with a consistent audio experience regardless of the strength of the incoming signal.
  • Line Voltage Independent: This IC operates independently of the line voltage, which means that it can deliver stable performance across various operating conditions, making it suitable for global applications.
  • DTMF Generator: With an integrated Dual-Tone Multi-Frequency (DTMF) generator, the TEA1118AT can produce touch-tone signals required for telephone dialing, enabling easy integration with the telephone network.
  • High Immunity: The IC has been designed with high immunity to external disturbances, ensuring reliable operation even in environments with substantial electromagnetic interference.

Applications

The TEA1118AT is ideal for a wide range of telephony applications, including:

  • Wired telephone handsets
  • Hands-free telephone systems
  • Telecommunication devices

Technical Specifications

With its low power consumption and integrated circuits for microphone amplification, receiving amplifier, and line interface, the TEA1118AT is designed to deliver high-quality audio performance while maintaining energy efficiency. The IC is also equipped with a power-down mode for further power savings when the phone is on-hook.

Moreover, the TEA1118AT supports a variety of signaling methods, including pulse dialing and tone dialing, providing compatibility with older and modern telephone systems alike.

Conclusion

The NXP TEA1118AT offers a robust solution for telephone applications, providing features that ensure ease of use, clear communication, and consistent performance. Its integration capabilities and energy-efficient design make it a top choice for manufacturers looking to develop or upgrade their telephony hardware.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess