EN
  • EN
  • DE
  • IT

TEA1100

Part No TEA1100
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Battery monitor for Nicd and NiMH chargers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266586-TEA1100
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1100 CAD Model

Description

Introducing the NXP TEA1100: Smart Battery Monitor

The NXP TEA1100 is a state-of-the-art battery monitor chip designed to cater to the growing demand for reliable and efficient battery management systems. This smart IC is engineered to provide precise monitoring and control for rechargeable battery packs, ensuring optimal performance and longevity. It is an ideal solution for a wide range of applications, including portable consumer electronics, medical devices, and industrial equipment.

Key Features of the TEA1100

  • High Precision: The TEA1100 offers highly accurate voltage and current measurement capabilities, which are critical for maintaining the health and efficiency of battery cells.
  • Intelligent Charging Control: With an integrated charging control system, the TEA1100 optimizes the charging process to extend battery life and prevent overcharging.
  • Low Power Consumption: Designed with power efficiency in mind, the TEA1100 consumes minimal power, making it suitable for battery-powered devices where energy conservation is essential.
  • Communication Interface: The chip includes a serial communication interface for easy integration with microcontrollers and other digital systems, allowing for real-time battery monitoring and management.
  • Versatility: The TEA1100 is compatible with various battery chemistries, including Li-ion, NiMH, and NiCd, offering flexibility across different applications.

Advantages of Using the TEA1100

Implementing the TEA1100 in your battery management system offers several advantages. Its precision monitoring ensures the safety and efficiency of battery operations, reducing the risk of battery failure and enhancing device reliability. The chip's intelligent charging algorithm not only maximizes battery lifespan but also contributes to the overall eco-friendliness of the product by reducing energy waste. Moreover, the low power consumption of the TEA1100 minimizes the drain on the battery itself, leading to longer operating times between charges.

With its robust feature set and versatile application range, the NXP TEA1100 is a top-tier choice for designers and manufacturers seeking to incorporate advanced battery monitoring technology into their products. Its integration can lead to improved user satisfaction by delivering dependable performance and extending the usable life of battery-powered devices.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess