Product Overview: TEA1065T/C1
The TEA1065T/C1 is a versatile integrated circuit designed by NXP Semiconductors, tailored for telephone applications. This low-power device is engineered to enhance the performance and reliability of telephone sets, both in terms of audio quality and operational efficiency. The TEA1065T/C1 is an essential component for manufacturers aiming to produce high-quality telephone systems with advanced features.
Key Features
- Supply Voltage Range: The TEA1065T/C1 operates effectively over a wide range of supply voltages, ensuring compatibility with various telephone system designs.
- Low Power Consumption: With its focus on energy efficiency, this IC minimizes power usage during operation, which is particularly beneficial for cordless and mobile telephone units.
- Line Interface: The device provides a robust line interface, facilitating stable communication and enhancing voice quality even in noisy environments.
- Dialing Interface: It includes a dialing interface with pulse and tone (DTMF) dialing capabilities, supporting a broad spectrum of telephone networking standards.
- Regulated Power Supply: The TEA1065T/C1 features an internal regulated power supply, which contributes to the overall stability and performance of the telephone set.
Applications
The TEA1065T/C1 is ideal for a range of telephone applications, including:
- Wired Telephone Handsets
- Wireless Telephone Handsets
- Answering Machines
- Office Communication Systems
Technical Specifications
| Parameter |
Specification |
| Package Type |
SOT109-1 |
| Operating Temperature |
-40°C to +85°C |
| Mounting Type |
Surface Mount |
The TEA1065T/C1 by NXP Semiconductors is a testament to the company's commitment to providing high-quality components for the telecommunications industry. Its integration into telephone systems helps ensure that users experience clear communication, efficient operation, and overall satisfaction.