EN
  • EN
  • DE

SN5445J

Part No SN5445J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BCD-TO-DECIMAL DECODERS/DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Package Tube
Product Status Active
Type Decoder
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669641-SN5445J
Ultra Librarian 3D Model Ultra Librarian SN5445J CAD Model

Description

The Texas Instruments SN5445J is a quintessential component in the realm of digital electronics, renowned for its reliability and versatility. This integrated circuit is part of Texas Instruments' legacy series of logic devices, which have been instrumental in the development of modern computing and electronic systems.

As a logic gate, the SN5445J is designed to perform essential logical operations required in complex digital circuits. It operates under the TTL (Transistor-Transistor Logic) standard, which is known for its speed and efficiency in processing digital signals. TTL devices like the SN5445J have been widely used in computers, industrial controls, and other digital systems for many years.

Key Features:

  • Logic Type: The SN5445J is built to perform with high precision, ensuring that logical operations are executed correctly and consistently.
  • Operating Voltage: It typically operates within a voltage range that is compatible with other TTL devices, making it easy to integrate into existing systems.
  • Package: The device is enclosed in a robust package that protects the internal circuitry and ensures long-term reliability even under challenging conditions.
  • Temperature Range: The SN5445J is designed to operate over a wide temperature range, making it suitable for use in a variety of environments.

The SN5445J is more than just a component; it is a testament to Texas Instruments' commitment to quality and innovation. Whether used in educational settings to teach the fundamentals of digital logic or employed in the design of sophisticated electronic systems, the SN5445J remains a go-to choice for professionals and hobbyists alike.

With its enduring presence in the market and a reputation for excellence, the Texas Instruments SN5445J continues to be a staple in the inventory of electronic components. Its legacy in the industry is a reflection of the transformative role Texas Instruments has played in advancing digital technology.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess