EN
  • EN
  • DE

TDZ9V1J

Part No TDZ9V1J
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266531-TDZ9V1J
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDZ9V1J CAD Model

Description

The NXP TDZ9V1J is a high-performance, precision Zener diode designed for a wide range of applications. This small-signal Zener diode offers a nominal Zener voltage of 9.1 volts, providing an excellent solution for voltage regulation and reference purposes in various electronic circuits. Manufactured by NXP Semiconductors, a leader in the industry, the TDZ9V1J is engineered to meet the stringent requirements of modern electronic devices.

Key Features

  • Zener Voltage: The device features a precise Zener voltage of 9.1V, which is ideal for providing a stable reference voltage in numerous circuits.
  • Power Dissipation: With a power dissipation of 500mW, the TDZ9V1J can handle a moderate amount of power, making it suitable for a variety of applications.
  • Package: The diode comes in a small, surface-mount SOD-323 package, which is perfect for space-constrained applications.
  • Low Leakage Current: It has a very low leakage current, ensuring minimal power loss and increased efficiency in operation.
  • High Surge Capability: The device is capable of withstanding surge currents, providing reliable performance under transient conditions.

Applications

The NXP TDZ9V1J is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Reference voltage sources in analog-to-digital and digital-to-analog converters
  • Overvoltage and transient voltage protection circuits
  • Switching power supplies and inverters
  • Consumer electronics such as televisions, computers, and mobile devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The TDZ9V1J is built to stringent quality control standards, ensuring reliability and performance in even the most demanding applications. Whether you're designing for commercial, industrial, or automotive environments, you can trust the TDZ9V1J to provide precise voltage control and protection.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Samsung
Need more? Email Us
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Tyco Electronics
Lowest to $1.1071
Intel
Lowest to $50.4238
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1095 $50.3700
1,115+ $0.0898 $100.1270
1,725+ $0.0870 $150.0750
2,380+ $0.0842 $200.3960
3,075+ $0.0814 $250.3050
4,110+ $0.0730 $300.0300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess