EN
  • EN
  • DE

TDF8599CTH/N1,118

Part No TDF8599CTH/N1,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP PWR STER D 36HSOP / Audio Amp Speaker 1-CH Mono/2-CH Stereo 300W Class-D Automotive 36-Pin HSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 3 Ohm; 155W x 2 @ 6 Ohm
Operating Supply Voltage 8 V ~ 48 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 36-HSOP
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796638-TDF8599CTH/N1,118
Popularity Medium
Supply and Demand Status Balance
Family Name TDF8599C
Introduction Date August 05, 2011
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TDF8599CTH/N1,118 CAD Model

Description

Introducing the TDF8599CTH/N1,118 Audio Amplifier by NXP Semiconductors

Unleash the full potential of your audio system with the TDF8599CTH/N1,118, a state-of-the-art Class-D audio amplifier from NXP Semiconductors. This high-performance integrated circuit is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for advanced automotive audio applications.

Key Features

  • High Output Power: The TDF8599CTH/N1,118 offers an impressive output, capable of driving speakers with high fidelity and minimal distortion. This ensures a powerful audio experience for in-car entertainment.
  • Efficient Class-D Operation: With its Class-D architecture, the amplifier operates with high efficiency, reducing power loss and heat generation. This leads to a more reliable performance and a longer lifespan for the device.
  • Flexible I2S and DSD Inputs: The device supports various digital audio input formats, including I2S and Direct Stream Digital (DSD), providing versatility and ease of integration into different audio systems.
  • Advanced Diagnostics: The built-in diagnostic features facilitate the detection of output clipping, short circuits, and overtemperature conditions, ensuring the safety and longevity of the audio system.
  • Multiple Switching Modes: Users can select between different switching modes, such as single-ended or BTL (Bridge-Tied Load), to suit diverse application requirements and optimize performance.

Applications

The TDF8599CTH/N1,118 is primarily designed for automotive audio systems, where its robust design and high-quality audio output make it an excellent choice for car radios, infotainment systems, and high-power car amplifiers. Its features also make it suitable for high-end home audio systems and professional sound equipment, where clarity and power are paramount.

Durability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the TDF8599CTH/N1,118 is no exception. Packaged in a compact HSOP24, it is built to withstand the demanding conditions of automotive environments, ensuring consistent performance and durability.

Whether you're an automotive OEM, an aftermarket audio system designer, or a high-fidelity audio enthusiast, the TDF8599CTH/N1,118 from NXP Semiconductors offers the perfect blend of power, performance, and efficiency to take your audio experience to the next level.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess