EN
  • EN
  • DE

TDF8590TH/N1T/S23

Part No TDF8590TH/N1T/S23
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Win Source Part Number 216157-TDF8590TH/N1T/S23
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDF8590TH/N1T/S23 CAD Model

Description

The NXP TDF8590TH/N1T/S23 is a state-of-the-art audio amplifier that offers an exceptional combination of power efficiency and performance. Designed for high-end audio applications, this amplifier is part of NXP's portfolio of automotive-grade products, but it's also well-suited for a variety of other applications that require premium sound quality and reliability.

Key Features

  • High Output Power: The TDF8590TH/N1T/S23 delivers a remarkable power output, capable of driving speakers with high fidelity and volume without distortion.
  • Class-D Technology: Utilizing Class-D technology, this amplifier offers high efficiency, which translates to reduced power loss and heat generation.
  • Advanced Diagnostics: The built-in diagnostics functionality ensures constant monitoring of system performance, helping to prevent potential issues and ensuring long-term reliability.
  • Multiple Switching Modes: It features various switching modes that can be adjusted to optimize performance for specific applications or to meet energy efficiency requirements.

Applications

This versatile amplifier is ideal for a wide range of applications, including:

  • High-performance car audio systems
  • Home theater systems
  • Professional audio equipment
  • Active speaker systems

Product Specifications

With a focus on quality and durability, the TDF8590TH/N1T/S23 is built to meet the rigorous demands of the audio industry:

  • Supply Voltage Range: The amplifier operates over a wide supply voltage range, accommodating various power requirements.
  • Protection Features: It includes a comprehensive set of protection features, such as overtemperature, overload, short-circuit, and under-voltage protections, ensuring the safety and longevity of both the amplifier and the connected speakers.
  • Package: The device comes in a robust package that is designed to facilitate easy mounting and heat dissipation.

In conclusion, the NXP TDF8590TH/N1T/S23 is a top-tier audio amplifier that combines high power output, efficiency, and advanced features to deliver superior audio performance for a variety of demanding applications.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess