EN
  • EN
  • DE

TDF8546J/N1,112

Part No TDF8546J/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP I2C BUS CTRL DBS27P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 25W x 4 @ 4 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, Short-Circuit and Thermal Protection
Mounting Through Hole
Case / Package DBS27P
Dimension 27-SIP, Formed Leads
Win Source Part Number 1106707-TDF8546J/N1,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDF8546J/N1,112 CAD Model

Description

The TDF8546J/N1,112 is a high-performance audio amplifier from NXP Semiconductors, designed to deliver exceptional sound quality and efficiency. This versatile IC is ideally suited for automotive audio applications but can also be used in a wide range of consumer audio equipment.

Key Features

  • High Output Power: The TDF8546J/N1,112 provides a robust output power of up to 4 x 26 W into 4 ohms, ensuring powerful and clear audio playback.
  • Flexibility: This amplifier supports various speaker configurations, making it adaptable for different audio system designs.
  • Low Distortion: It features low distortion and noise levels, which translates into a high-quality audio experience with minimal interference.
  • Integrated Diagnostics: The built-in diagnostics functionality allows for real-time system monitoring, ensuring reliable performance and safety.
  • Efficiency: With its class-AB operation, the TDF8546J/N1,112 is optimized for efficiency, reducing power consumption and heat generation.

Applications

  • Automotive audio systems
  • Home theater systems
  • Hi-Fi audio setups
  • Public address systems

Technical Specifications

Parameter Value
Supply Voltage 6 V to 18 V
Output Power 4 x 26 W (4 ohms)
Total Harmonic Distortion (THD) 0.01% (typical)
Operating Temperature -40°C to +85°C
Package DBS27P

The TDF8546J/N1,112 is not just a testament to NXP's commitment to high-quality audio components but also a solution that meets the rigorous demands of modern audio systems. With its combination of power, efficiency, and audio fidelity, this audio amplifier stands out as a top choice for designers and audio enthusiasts alike.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess