EN
  • EN
  • DE

TDF8530TH/N2,118

Part No TDF8530TH/N2,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D QUAD 100W 44HSOP / Amplifier IC 4-Channel (Quad) Class D 44-HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 100W x 4 @ 2Ohm
Voltage - Supply 6V ~ 24V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 44-HSOP
Package / Case 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Base Product Number TDF8530
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TDF8530TH/N2,118-ND,568-14146-1,568-14146-2,935297727118,568-14146-6
Standard Package 500
Win Source Part Number 1147475-TDF8530TH/N2,118
Ultra Librarian 3D Model Ultra Librarian TDF8530TH/N2,118 CAD Model

Description

The TDF8530TH/N2,118 is a high-efficiency, quad-channel audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of NXP's portfolio of car radio and car audio amplifiers, renowned for their exceptional audio performance, energy efficiency, and robustness. The TDF8530TH/N2,118 is particularly suitable for advanced car radio and audio systems, offering a high-quality audio experience for both drivers and passengers.

Featuring NXP's proprietary Class-D technology, the TDF8530TH/N2,118 provides four independent amplifier channels with a high output power capability. It can deliver up to 4 x 50W into 4-ohm loads, ensuring loud and clear sound reproduction with minimal distortion. The IC's high efficiency also means it generates less heat, reducing the need for extensive heat sinking and allowing for more compact and cost-effective system designs.

The TDF8530TH/N2,118 comes with a host of built-in features that enhance its performance and ease of use. These include advanced diagnostics, protection against overtemperature, short circuits, and under-voltage conditions. The IC also features I2C-bus control for easy integration into modern automotive infotainment systems, allowing for sophisticated control and monitoring of the amplifier's functions.

With its low quiescent current and pop-and-click noise reduction circuitry, the TDF8530TH/N2,118 ensures a seamless and enjoyable listening experience. The device is designed with a focus on sound quality, with low harmonic distortion and noise levels that meet the demanding standards of today's high-fidelity audio systems.

The TDF8530TH/N2,118 is housed in a HSOP24 power package, which provides excellent thermal performance and is suitable for surface mount technology (SMT) processes. This packaging makes it an ideal choice for automotive environments where space is at a premium and reliability is crucial.

In summary, the TDF8530TH/N2,118 by NXP Semiconductors is a top-tier audio solution for automotive applications, offering premium sound quality, high power, and extensive functionality, all while maintaining energy efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess