EN
  • EN
  • DE

TDA9981BHL/15/C1,5

Part No TDA9981BHL/15/C1,5
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO TRANSMITTER 80LQFP / Video Transmitter IC I2C HDMI 1.2a, ITU656 80-LQFP (12x12) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Transmitter
Applications Consumer Video
Standards HDMI 1.2a, ITU656
Control Interface I²C
Voltage - Supply 1.65V ~ 1.95, 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number TDA998
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363440-TDA9981BHL/15/C1,5
Ultra Librarian 3D Model Ultra Librarian TDA9981BHL/15/C1,5 CAD Model

Description

Introducing the NXP TDA9981BHL/15/C1,5 HDMI Transmitter

The NXP TDA9981BHL/15/C1,5 is a cutting-edge HDMI transmitter that offers a seamless interface between any compatible digital video source and a High-Definition Multimedia Interface (HDMI). Designed to meet the needs of high-performance audiovisual systems, this transmitter ensures a high-quality digital video and audio experience.

Key Features

  • High-Definition Support: The TDA9981BHL/15/C1,5 supports high-definition video formats, providing a crisp and clear visual experience with resolutions up to 1080p.
  • Audio Versatility: It is capable of transmitting multiple audio formats, including standard stereo, DSD (Direct Stream Digital), and HBR (High Bit Rate) audio, ensuring compatibility with a wide range of digital audio sources.
  • Deep Color Technology: With deep color support, this transmitter can deliver billions of colors, providing a more accurate and enhanced picture quality.
  • Content Protection: It incorporates HDCP 1.2 (High-bandwidth Digital Content Protection), which prevents the copying of digital audio and video content as it travels across connections.
  • Enhanced Connectivity: The device includes an I2C-bus and CEC (Consumer Electronics Control) for advanced control and communication between devices.

Applications

The TDA9981BHL/15/C1,5 is suitable for a variety of applications where high-quality audio and video transmission is essential. It is ideal for use in:

  • Home Theater Systems
  • Digital Set-Top Boxes
  • Media Players
  • Game Consoles
  • Personal Computers
  • Professional AV Systems

Technical Specifications

The transmitter operates over a wide temperature range and comes in a compact HLQFP80 package. It supports a pixel clock of up to 165 MHz, which is the standard for 1080p video, and includes an on-chip color space converter.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA9981BHL/15/C1,5 is no exception. It is manufactured using the latest technology to ensure high performance and durability for long-term use.

With its robust feature set and reliable performance, the NXP TDA9981BHL/15/C1,5 HDMI transmitter is the perfect solution for transmitting high-quality digital video and audio signals in a variety of consumer and professional electronics applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,930 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess