Product Overview: TDA9981AHL/8/C116
The TDA9981AHL/8/C116 is a cutting-edge HDMI transmitter IC developed by NXP Semiconductors, designed to provide a high-quality interface between multimedia processors and displays. This advanced product is tailored for applications that require the transmission of digital video and audio signals over HDMI, such as set-top boxes, DVD players, personal computers, and mobile devices.
Key Features
- High-Definition Multimedia Interface (HDMI) Support: The TDA9981AHL/8/C116 is fully compliant with HDMI 1.3 specifications, ensuring compatibility with a wide range of HDMI-enabled devices.
- Deep Color Support: It supports 30/36/48-bit color depths, allowing for a richer and more vibrant display of colors.
- High Bandwidth Digital Content Protection (HDCP 1.2): This feature provides secure transmission of protected digital content, a requirement for many high-definition sources.
- Audio Support: The device can transmit up to 8 channels of audio, including support for high-definition audio formats such as Dolby TrueHD and DTS-HD Master Audio.
- Pixel Clock Range: It supports a wide range of pixel clocks, accommodating various video resolutions and refresh rates.
- Integrated EDID Reader: The built-in Extended Display Identification Data (EDID) reader simplifies the setup process by automatically configuring the transmitter according to the connected display's capabilities.
- Programmable I2C Interface: The TDA9981AHL/8/C116 offers a flexible I2C control interface, which allows for easy integration into a variety of systems.
Applications
The versatility of the TDA9981AHL/8/C116 makes it suitable for a broad range of applications. Its ability to handle high-definition video and audio makes it an ideal choice for home entertainment systems, gaming consoles, and professional AV equipment. Additionally, its HDCP 1.2 support ensures that it can be used in devices that require secure content transmission, such as Blu-ray players and streaming media devices.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the TDA9981AHL/8/C116 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance and stability in a variety of operating conditions.
With its robust feature set and compliance with HDMI 1.3 specifications, the TDA9981AHL/8/C116 from NXP is a premier choice for developers looking to create high-performance multimedia products.