Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer NXP
Win Source Part Number 216126-TDA98857S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA98857S CAD Model

Description

The NXP TDA98857S is a highly integrated circuit designed for the demodulation of signals in the television and PC multimedia markets. This advanced IC is capable of demodulating a wide range of signal standards, making it a versatile solution for manufacturers looking to create high-quality, multi-standard video products.

Key Features

  • Multi-Standard Support: The TDA98857S supports a variety of broadcast standards including PAL, SECAM, and NTSC. This enables the device to be used in different regions without the need for multiple demodulators.
  • Integrated Audio Decoder: Alongside video demodulation, the IC also features an integrated audio decoder capable of processing NICAM, A2, and BTSC signals. This integration simplifies design and reduces the need for additional components.
  • High-Quality Video Output: The TDA98857S ensures high-quality video output with its advanced demodulation techniques, providing clear and stable images.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA98857S consumes low power, making it suitable for energy-sensitive applications.

Applications

The versatility of the NXP TDA98857S makes it an ideal choice for a wide range of applications, including:

  • Television sets
  • PC TV cards
  • Set-top boxes
  • Video recorders

Technical Specifications

The TDA98857S comes in a compact package and has the following technical specifications:

  • Supply voltage: 5V
  • Operating temperature range: -20°C to +70°C
  • Package: QFP44 (Plastic Quad Flat Package)

Conclusion

In conclusion, the NXP TDA98857S stands out as a comprehensive solution for the demodulation of analog TV signals. With its support for multiple standards, integrated audio decoding, and focus on high-quality output and low power consumption, it meets the demands of modern multimedia applications. Its compact form factor and ease of integration further enhance its appeal to designers and manufacturers in the consumer electronics industry.

You May Also Be Interested in

NXP / Nexperia
I2C-bus controlled single and multistandard alignment-free IF-PLL demodulators
Lowest to $1.9611
ECAD model for TDA9885HN/V5
Analog Devices Inc.
10-Bit, 4× Oversampling SDTV Video Decoder | IC VID DECOD SDTV 10BIT 48LQFP
Need more? Email Us
ECAD model for ADV7180WBST48Z
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
ECAD model for GS3140-INTE3
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.3091
ECAD model for BA7046F
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with voltage regulator, dongle detect support and active DDC buffer
Lowest to $2.5969
ECAD model for PTN3381B
Texas Instruments
Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
Lowest to $64.8386
ECAD model for LMH1982SQE/NOPB
New Japan Radio
VIDEO SUPER INPOSER WITH Y-C MIXER
Lowest to $2.9605
ECAD model for NJM2509V
Texas Instruments
LMH0002 SMPTE 292M / 259M Serial Digital Cable Driver | IC CABLE DRIVER DGTL 8-SOIC
Lowest to $6.7361
ECAD model for LMH0002MA
Intersil Corporation
Security Surveillance IC Solutions
Lowest to $34.8263
ECAD model for TW2851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention