EN
  • EN
  • DE

TDA9874AH/V2,557

Part No TDA9874AH/V2,557
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC DEMODULATOR 44QFP / Audio Demodulator 2 Channel 44-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Function Demodulator
Applications Consumer Audio
Number of Channels 2
Interface I2C
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 44-BQFP
Supplier Device Package 44-QFP (14x14)
Base Product Number TDA987
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935263704557,TDA9874AHB,TDA9874AHB-ND
Standard Package 420
Win Source Part Number 986848-TDA9874AH/V2,557
Ultra Librarian 3D Model Ultra Librarian TDA9874AH/V2,557 CAD Model

Description

The TDA9874AH/V2,557 is a high-performance integrated circuit developed by NXP Semiconductors, designed specifically for advanced television and multimedia systems. This versatile product is a key component in enhancing audio and video capabilities in various consumer electronics.

Key Features

  • Advanced Signal Processing: The TDA9874AH/V2,557 boasts powerful signal processing capabilities, providing excellent picture and sound quality.
  • Sound Demodulation: It includes a multi-standard sound demodulator that supports various broadcasting standards, making it a versatile choice for global applications.
  • Volume Control: Integrated volume control allows for seamless adjustment of audio output, ensuring optimal listening experiences.
  • Automatic Gain Control (AGC): The AGC feature maintains consistent sound levels, compensating for variations in input signal strength.
  • Flexible Input Handling: This IC is capable of handling multiple audio input sources, providing flexibility in design and application.
  • Minimal External Components Required: The TDA9874AH/V2,557 is designed to operate with a reduced number of external components, simplifying circuit design and reducing overall system costs.

Applications

The TDA9874AH/V2,557 is ideally suited for a range of applications within the consumer electronics industry. It can be found in:

  • Television sets
  • Set-top boxes
  • Video recorders
  • PC multimedia systems

Technical Specifications

  • Supply Voltage: 8.5 V to 12 V
  • Operating Temperature Range: -20°C to 70°C
  • Package: S-DIP (Shrink Dual In-line Package)
  • Mounting Type: Through Hole

The TDA9874AH/V2,557 from NXP is a testament to the company's commitment to providing innovative solutions for the ever-evolving world of audio and video entertainment. With its robust feature set and adaptability to different standards and applications, it represents a smart choice for designers looking to create high-quality, cost-effective consumer electronics.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,233 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess