EN
  • EN
  • DE

TDA9801

Part No TDA9801
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Single standard VIF-PLL demodulator and FM-PLL detector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266429-TDA9801
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9801 CAD Model

Description

The TDA9801 is a versatile integrated circuit from NXP Semiconductors, designed specifically for television and VCR applications. This advanced chip is a multifunctional combination of sound IF amplifier, FM demodulator, and sound AM demodulator, all integrated into a single package. It is an ideal solution for manufacturers looking to create high-quality audio processing within their products.

Key Features:

  • Integrated Sound IF Amplifier: The TDA9801 includes a sound intermediate frequency (IF) amplifier that is capable of providing excellent amplification with minimal distortion, ensuring clear and high-fidelity audio output.
  • FM Demodulation: The chip features a frequency modulation (FM) demodulator that is designed to handle standard 5.5 MHz, 6.0 MHz, and 6.5 MHz carrier frequencies, making it suitable for a wide range of regional broadcasting standards.
  • AM Demodulation: In addition to FM demodulation, the TDA9801 also offers amplitude modulation (AM) demodulation, providing versatility in processing different types of audio signals.
  • Low Distortion: The device is engineered to keep distortion levels low, which is crucial for maintaining the integrity of the audio signal and delivering a clean, crisp sound experience.
  • Minimal External Components: The design of the TDA9801 requires minimal external components, which simplifies the circuit design and helps reduce overall production costs for manufacturers.

Applications:

The TDA9801 is suitable for a broad range of applications within the consumer electronics industry. It is particularly well-suited for use in:

  • Television sets
  • Video cassette recorders (VCRs)
  • Set-top boxes
  • Other audio/visual equipment requiring sound processing

Technical Specifications:

The TDA9801 operates over a wide supply voltage range and is available in a small-outline package, making it easy to integrate into various designs. For detailed technical specifications, designers and engineers are encouraged to consult the official NXP datasheets and application notes.

With its combination of features and capabilities, the TDA9801 from NXP Semiconductors stands out as a robust solution for high-quality sound processing in consumer electronic devices.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess