Product Overview: TDA9576H/N3/A
The TDA9576H/N3/A is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically engineered for television signal processing applications, providing a comprehensive solution for the analog signal processing chain of a standard and high-definition television set.
Key Features
- Multi-Standard Vision IF System: The TDA9576H/N3/A supports various television standards, making it a versatile choice for global products.
- Integrated Audio Processing: It includes features for audio demodulation and processing, reducing the need for additional audio components.
- On-Chip Video Decoder: The IC comes with an integrated video decoder that can handle PAL, NTSC, and SECAM signals, offering flexibility for different regional requirements.
- Advanced Picture Enhancement: With built-in features for picture improvement, it ensures high-quality video output that enhances the viewing experience.
Applications
The TDA9576H/N3/A is ideal for use in a range of television designs, from basic models to more complex, feature-rich sets. Its multi-standard support and integrated processing capabilities make it a go-to component for manufacturers looking to streamline their design and production processes.
Technical Specifications
- Supply Voltage: Typically 8V
- Package: SDIP56, offering a robust and reliable connection for PCB mounting.
- Operating Temperature Range: 0°C to +70°C, suitable for most consumer environments.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the TDA9576H/N3/A is no exception. This product is designed to meet the high standards required for consumer electronics, ensuring reliability and performance.
Environmental Considerations
As an environmentally conscious company, NXP designs its products with sustainability in mind. The TDA9576H/N3/A is produced with materials and processes that aim to minimize its environmental impact throughout its lifecycle.