EN
  • EN
  • DE

TDA9568H/N3/5

Part No TDA9568H/N3/5
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363209-TDA9568H/N3/5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9568H/N3/5 CAD Model

Description

The TDA9568H/N3/5 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This versatile IC is specifically engineered to cater to the complex needs of modern television and multimedia systems, providing a comprehensive solution for audio and video signal processing.

Key Features

  • Integrated Audio/Video Processor: The TDA9568H/N3/5 combines audio and video processing capabilities in one chip, simplifying design and reducing the overall component count in consumer electronics.
  • Multistandard Support: It supports various broadcasting standards, making it a flexible solution for global applications.
  • High-Quality Audio: The IC includes advanced audio processing features to deliver crisp and clear sound.
  • On-Chip DACs: Equipped with integrated digital-to-analog converters (DACs) for both audio and video outputs, it ensures high-quality analog signal output.

Applications

The TDA9568H/N3/5 is ideal for a range of applications in the consumer electronics industry, including:

  • Television sets
  • Set-top boxes
  • DVD players and recorders
  • Home theater systems

Technical Specifications

Some of the technical specifications of the TDA9568H/N3/5 include:

  • Supply Voltage: Typically around 5V
  • Operating Temperature Range: -20°C to 70°C
  • Package: S-DIP envelope, making it suitable for through-hole PCB mounting

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The TDA9568H/N3/5 is built to meet the high standards expected from a leading semiconductor manufacturer, ensuring long-term performance and stability in consumer electronic products.

Support and Documentation

Comprehensive technical documentation, application notes, and support are available from NXP to assist designers and engineers in implementing the TDA9568H/N3/5 in their projects.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess