EN
  • EN
  • DE

AT89LV52-12JI

Part No AT89LV52-12JI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89LV
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity UART/USART
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT89LV52
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566155-AT89LV52-12JI
Ultra Librarian 3D Model Ultra Librarian AT89LV52-12JI CAD Model

Description

Microchip Technology's AT89LV52-12JI Microcontroller

The AT89LV52-12JI is a powerful microcontroller unit (MCU) brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This MCU is part of the AT89 family, known for their high performance and low power consumption, making them ideal for a wide array of applications.

Key Features

  • Central Processing Unit: The AT89LV52-12JI is built around an 8-bit CPU with a 12 MHz crystal oscillator, ensuring swift processing and response times.
  • Memory: It boasts 8KB of Flash programmable and erasable read-only memory, allowing for a robust and flexible program storage solution.
  • I/O Ports: The device features 32 programmable input/output (I/O) lines, divided across four 8-bit ports, offering excellent interface capabilities with peripherals.
  • Interrupt System: With a versatile and prioritized interrupt system, the AT89LV52-12JI can handle complex tasks efficiently.
  • Timer/Counters: Three 16-bit timer/counters are included, which can be utilized for a variety of time-related control tasks.
  • Low Power Consumption: Its low-voltage operation (2.7V to 5.5V) makes it suitable for battery-operated and power-sensitive applications.
  • In-System Programmability: The MCU supports in-system programming via a serial port, facilitating the development process and firmware updates.

Applications

The AT89LV52-12JI is a versatile microcontroller that can be employed in numerous applications such as:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems
  • Embedded systems

Quality and Reliability

Microchip Technology ensures that each AT89LV52-12JI microcontroller is crafted to the highest standards of quality and reliability. This MCU is designed to operate under a broad range of environmental conditions, making it a reliable choice for your critical applications.

Technical Support and Resources

Developers can access a wealth of resources, including datasheets, application notes, and development tools, on the Microchip Technology website. Additionally, technical support is readily available to assist with any aspect of the design and development process.

With its robust feature set and Microchip's commitment to quality, the AT89LV52-12JI stands as an excellent choice for designers looking to leverage a high-performance, low-power MCU in their next project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess