EN
  • EN
  • DE

TDA9562H/N3/5

Part No TDA9562H/N3/5
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363193-TDA9562H/N3/5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9562H/N3/5 CAD Model

Description

The TDA9562H/N3/5 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically engineered to meet the demanding requirements of modern television and video systems. With its robust design and advanced features, the TDA9562H/N3/5 offers manufacturers a reliable and efficient solution for enhancing video processing capabilities.

Key Features

  • Multistandard Vision IF: The chip supports various video standards, making it versatile for global applications.
  • Integrated Audio Demodulation: It comes with built-in audio demodulator circuits, reducing the need for additional components.
  • On-Chip PLL Circuitry: Ensures precise frequency control for stable operation.
  • High-Level Teletext Processing: Capable of handling teletext data, thus providing enhanced user experience with additional information services.

Applications

The TDA9562H/N3/5 is designed for use in mid-range to high-end television sets, including CRT, LCD, and plasma TVs. Its versatility also allows it to be integrated into video recorders and set-top boxes, where quality and reliability are paramount.

Technical Specifications

  • Package: The IC is housed in a robust package that ensures long-term reliability even under harsh operating conditions.
  • Supply Voltage: It operates efficiently over a range of supply voltages, accommodating various power supplies.
  • Power Consumption: Designed with power efficiency in mind, the TDA9562H/N3/5 helps reduce overall system power requirements.
  • Operating Temperature: It is rated for operation across a wide temperature range, suitable for diverse climates and usage scenarios.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA9562H/N3/5 is no exception. It is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency across batches. It also complies with international standards, assuring compatibility and interoperability in a wide range of video and television equipment.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess