EN
  • EN
  • DE

AT89C55WD24PU24PI

Part No AT89C55WD24PU24PI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012065-AT89C55WD24PU24PI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C55WD24PU24PI CAD Model

Description

Product Overview: AT89C55WD-24PU/24PI

The AT89C55WD-24PU/24PI is a high-performance microcontroller from Microchip Technology, designed to offer an optimal solution for embedded systems requiring low power consumption, high integration, and versatile interfacing capabilities. This device is part of Microchip's AT89C family, which is renowned for its robust architecture and ease of use.

Key Features:

  • Core: The AT89C55WD-24PU/24PI is built on an 8-bit microcontroller core with a 12-clock cycle per machine instruction, ensuring efficient operation at a maximum frequency of 24 MHz.
  • Memory: It comes equipped with 20KB of flash program memory, which is ideal for storing application code, and 256 bytes of RAM for data storage.
  • EEPROM: An additional 256 bytes of EEPROM provides non-volatile memory for critical data storage that persists even when the power is turned off.
  • I/O Ports: The microcontroller features four 8-bit I/O ports plus an additional 4 bits, totaling 36 I/O lines that can be configured to interface with a wide range of peripherals and sensors.
  • Timers: Three 16-bit timer/counters are included for precise event timing and pulse-width modulation (PWM) applications.
  • Serial Communication: A full-duplex serial port facilitates easy data communication with other microcontrollers, computers, or peripheral devices.
  • Power Efficiency: The device operates within a voltage range of 4.0V to 5.5V, making it suitable for 5V logic level systems and offering power-saving modes such as Idle and Power-down.

Package and Temperature Range:

The AT89C55WD-24PU variant comes in a PDIP (Plastic Dual In-line Package) form factor, while the AT89C55WD-24PI is available in a PLCC (Plastic Leaded Chip Carrier) package. Both versions are designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

With its rich feature set, the AT89C55WD-24PU/24PI microcontroller is ideal for applications such as industrial control systems, home automation, automotive electronics, and other embedded systems that require a balance between performance, power efficiency, and interfacing flexibility.

For more information and technical specifications, please refer to the official datasheet and product documentation provided by Microchip Technology.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Sony
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess