EN
  • EN
  • DE

PWC2512-27RFI

Part No PWC2512-27RFI
Manufacturer TT Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086429-PWC2512-27RFI
Categories OEM Parts(O-R)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PWC2512-27RFI CAD Model

Description

The PWC2512-27RFI is a thick film chip resistor manufactured by TT Electronics. As a part of the PWC series, these resistors are specifically designed to handle high power loads and provide excellent pulse withstanding performance, making them suitable for environments where surge currents are common.

Applications:

  • Power supplies
  • Motor drives
  • Inrush current limiting
  • Surge protection circuits
  • Automotive electronics
  • LED lighting

Features:

  • High power rating
  • Superior pulse withstanding capability
  • Constructed using thick film technology
  • Compact size (2512)
  • Compliant with RoHS standards
  • Available in a variety of resistance values

Benefits:

  • Withstands high surge currents without damage, ensuring reliability.
  • Delivers consistent performance in challenging operating conditions.
  • Allows for smaller, more compact designs.
  • Meets required environmental safety standards.
  • Offers design flexibility with various resistance options.
  • Reduces the need for larger and more costly alternatives.

Additional Details:

The PWC2512-27RFI resistor comes in a 2512 case size (2.5mm x 1.2mm) and features a resistance value of 27 Ohms. The 'RFI' suffix typically indicates specific tolerance or packaging characteristics. The thick film structure provides a robust resistive element that can handle substantial power dissipation and pulse loading.

Key specifications generally include:

  • Resistance Value: 27 Ohms
  • Tolerance: Typically ±1% or ±5%
  • Power Rating: Usually 1W or more
  • Maximum Pulse Load: Dependent on the pulse duration and waveform
  • Operating Temperature Range: -55°C to +155°C

TT Electronics is a respected manufacturer of passive components, and the PWC2512-27RFI resistor is a dependable choice for applications requiring robust power and pulse withstanding. Its small form factor and robust design make it ideal for a wide array of demanding applications.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8773 $61.4110
165+ $0.7200 $118.8000
250+ $0.6974 $174.3500
345+ $0.6750 $232.8750
445+ $0.6525 $290.3625
595+ $0.5849 $348.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess