EN
  • EN
  • DE

TDA9360PS/N2/4I0672

Part No TDA9360PS/N2/4I0672
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363088-TDA9360PS/N2/4I0672
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9360PS/N2/4I0672 CAD Model

Description

The TDA9360PS/N2/4I0672 is a sophisticated integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for their high-quality and reliable components. This particular IC is part of NXP's extensive line of TV signal processors that are used in various television and video systems worldwide.

Key Features

  • Integrated TV Processor: The TDA9360PS/N2/4I0672 is designed to handle a range of functions required for television signal processing, including color decoding, geometry correction, and more.
  • Multi-Standard Support: This IC supports multiple broadcasting standards, making it a versatile choice for global applications.
  • On-Chip DACs: It includes on-chip digital-to-analog converters (DACs) for video signal output, ensuring high-quality image reproduction.
  • Advanced Geometry Correction: The chip features advanced geometry correction capabilities to ensure that the image is properly aligned and displayed on the screen.
  • OSD (On-Screen Display): An integrated on-screen display controller allows for user-friendly interfaces and menu systems to be displayed over the video content.

Applications

The TDA9360PS/N2/4I0672 is ideal for use in a variety of television sets, from standard definition to high-end models that require advanced signal processing. Its flexibility and feature set also make it suitable for video projectors and other similar devices where quality video processing is essential.

Technical Specifications

  • Package: The IC is available in a robust package that is designed for optimal heat dissipation and long-term reliability.
  • Supply Voltage: It operates at a standard supply voltage, compatible with common power sources used in consumer electronics.
  • Power Consumption: The TDA9360PS/N2/4I0672 is designed to be energy-efficient, minimizing power consumption without sacrificing performance.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The TDA9360PS/N2/4I0672 is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding applications. With a focus on continuous innovation and customer satisfaction, NXP provides excellent technical support and documentation for their products.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess