EN
  • EN
  • DE

TDA9183P

Part No TDA9183P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Integrated NTSC comb filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363054-TDA9183P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9183P CAD Model

Description

Product Overview: TDA9183P from NXP

The TDA9183P is a high-performance integrated circuit (IC) developed by NXP Semiconductors, designed to cater to the demanding requirements of television and monitor deflection systems. This IC is specifically engineered to provide optimal solutions for vertical deflection in combination with East/West correction functionality, ensuring a high-quality display in CRT-based systems.

Key Features

  • Vertical Amplifier: The TDA9183P incorporates a powerful vertical amplifier that is capable of driving the yoke of a CRT display with a high level of precision, providing stable and accurate deflection.
  • East/West Correction: It also features built-in East/West correction circuitry, which is essential for correcting geometrical distortions on the screen, ensuring a well-proportioned display.
  • Thermal Protection: With an integrated thermal protection circuit, the TDA9183P ensures reliable operation by preventing overheating, which could otherwise lead to IC damage or system failure.
  • Guard Circuit: The IC includes a guard circuit which helps to protect the vertical output transistor against overvoltage, thereby enhancing the overall durability and longevity of the system.

Applications

The TDA9183P is ideal for use in a variety of CRT-based display systems, including:

  • Standard and high-definition televisions
  • Computer monitors
  • Professional video monitoring equipment

Technical Specifications

  • Supply Voltage: It operates at a supply voltage that is compatible with most CRT displays, making it a versatile choice for various designs.
  • Package: The TDA9183P is available in a DIP (Dual In-line Package), which allows for easy mounting on printed circuit boards and straightforward integration into existing designs.

As an offering from NXP, a leader in the semiconductor industry, the TDA9183P reflects the company's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. With its robust feature set and proven track record, the TDA9183P remains a popular choice for manufacturers and service technicians alike in the realm of CRT display technology.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
AVX Corporation
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess