EN
  • EN
  • DE

TDA8954J/N1

Part No TDA8954J/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description AUDIO POWER AMPLIFIER CLASS D 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP
Series TDA
Package Bulk
Product Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 420W x 1 @ 8Ohm, 210W x 2 @ 4Ohm
Voltage - Supply ±12.5V ~ 42.5V
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package DBS23P
Package / Case 23-SSIP, Formed Leads
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 720750-TDA8954J/N1
Ultra Librarian 3D Model Ultra Librarian TDA8954J/N1 CAD Model

Description

NXP TDA8954J/N1 Audio Power Amplifier

The NXP TDA8954J/N1 is a high-efficiency Class D audio power amplifier that stands out for its impressive power output and fidelity. As a member of NXP's reputable audio technology lineup, this integrated circuit is designed to deliver a stellar audio experience for a wide range of applications, from home audio systems to professional sound equipment.

With its dual-channel architecture, the TDA8954J/N1 can operate in either Stereo Single-Ended (SE) or Mono Bridge-Tied Load (BTL) modes. In Stereo SE mode, it can provide up to 2 x 150W into 4 Ohm loads, while in Mono BTL mode, it delivers a powerful 1 x 300W into an 8 Ohm load, making it highly versatile for different audio setups.

One of the key features of the TDA8954J/N1 is its high efficiency, which typically reaches up to 93%. This not only reduces the energy consumption but also minimizes the heat generated during operation, thus negating the need for bulky heatsinks and enabling a more compact design for the end product. Additionally, the amplifier includes an advanced protection system, safeguarding the device against over-temperature, short-circuit, and under-voltage conditions, ensuring reliability and longevity.

The amplifier integrates a mute and standby function, allowing for silent startup and contributing to power conservation when the amplifier is not in use. Moreover, it boasts a low quiescent current and has a wide supply voltage range from +/- 12.5V to +/- 42.5V, providing flexibility in system design.

For audio purists and professionals who demand high-quality sound, the TDA8954J/N1 offers low THD+N (Total Harmonic Distortion plus Noise) and high SNR (Signal-to-Noise Ratio), meaning that audio output is crystal clear and free of unwanted noise and distortion, even at high volumes.

In conclusion, the NXP TDA8954J/N1 is an excellent choice for anyone looking to design an audio system that requires high power, efficiency, and fidelity. Its robust feature set and protective circuitry make it a reliable and durable solution for a multitude of audio applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,072 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess