EN
  • EN
  • DE

TDA8933T/N1A1

Part No TDA8933T/N1A1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32W x 1 @ 16 Ohm; 15.7W x 2 @ 8 Ohm 32-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 32W x 1 @ 16 Ohm; 15.7W x 2 @ 8 Ohm
Operating Supply Voltage 10 V ~ 36 V, ±5 V ~ 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Device Package 32-SO
Package 32-SOIC (0.295", 7.50mm Width)
Win Source Part Number 216091-TDA8933T/N1A1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8933T/N1A1 CAD Model

Description

The TDA8933T/N1A1 is a high-efficiency Class-D audio amplifier from NXP Semiconductors, designed to deliver premium sound quality with minimal power loss. This integrated circuit is perfect for compact audio applications where space is at a premium and energy efficiency is crucial.

Key Features:

  • High Efficiency: The Class-D architecture provides an excellent efficiency rate, significantly reducing heat dissipation and eliminating the need for large heatsinks.
  • Power Output: Capable of delivering up to 2 x 20 W of continuous output power, making it suitable for a range of audio applications, from TV sound systems to portable speakers.
  • Low Quiescent Current: Its design ensures a low quiescent current, which is ideal for battery-powered devices, extending their operational life.
  • Advanced Protection: The TDA8933T/N1A1 comes with various protection features, including short-circuit protection, thermal protection, and an under-voltage lockout, ensuring the longevity and reliability of the amplifier and the overall system.

Applications:

  • Flat-screen TVs
  • Wireless speakers
  • Home theater systems
  • Active monitors
  • Compact audio systems

With its single-chip design, the TDA8933T/N1A1 simplifies the circuitry needed for audio amplification, allowing designers to create sleek, compact, and powerful audio systems. Its ability to operate over a wide supply voltage range (from 10 V to 36 V) makes it versatile for various applications. Furthermore, the amplifier's I²S digital input interface supports a direct digital audio input, reducing signal degradation and improving sound quality.

Whether you're developing a high-quality soundbar or a portable audio solution, the NXP TDA8933T/N1A1 provides a balance of power, efficiency, and audio fidelity that can meet the demands of today's audio enthusiasts.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess