EN
  • EN
  • DE

TDA8932T/N1,112

Part No TDA8932T/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 55W STER D 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 55W x 1 @ 8 Ohm; 26.5W x 2 @ 4 Ohm
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-SO
Dimension 32-SOIC (0.295", 7.50mm Width)
Win Source Part Number 124988-TDA8932T/N1,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8932T/N1,112 CAD Model

Description

The TDA8932T/N1,112 is a high-efficiency Class-D audio amplifier from NXP Semiconductors, designed to deliver quality sound with a minimal power loss. This audio amplifier is particularly suitable for applications where energy efficiency is paramount, such as wireless speakers, LCD TVs, and portable audio systems. With its advanced features and compact design, the TDA8932T/N1,112 offers an excellent solution for both consumer and professional audio applications.

Key Features:

  • High Efficiency: The Class-D operation provides an outstanding efficiency of over 90%, significantly reducing heat dissipation and eliminating the need for bulky heatsinks.
  • Power Output: Capable of delivering up to 2 x 15W of continuous output power into an 8-ohm load, making it powerful enough for a wide range of audio applications.
  • Low Quiescent Current: Its low idle current consumption contributes to energy-saving when the amplifier is in standby mode, making it ideal for battery-powered devices.
  • Advanced Protection: The device includes various protection features such as thermal protection, short-circuit protection, and overvoltage protection, ensuring reliable operation under different conditions.
  • Simple Integration: The TDA8932T/N1,112 is offered in a compact 32-pin HTSSOP package, which simplifies the integration process into various electronic assemblies.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range from 10V to 36V, accommodating various power sources and applications.

Applications:

  • Wireless speakers and docking stations
  • Flat-panel TVs and monitors
  • Home theater systems
  • Portable audio devices

The TDA8932T/N1,112 audio amplifier from NXP is not only a testament to the company's commitment to innovation but also to its dedication to environmental sustainability through the development of energy-efficient products. This amplifier is an excellent choice for designers who need a high-performance audio solution that combines power, efficiency, and reliability.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess